L-com, Inc. Fiber patch cable MPO female to MPO female, 12 fiber MMF OM3 type B, LSZH (Low Smoke, Zero Halogen) rated, 10-meter MPFF12OM3BZ-10

Description
The L-com MPFF12OM3BZ-10 is an MPO fiber patch cable. It features MPO Female to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPFF12OM3BZ-10 is an 12-fiber MPO cable with type B polarity and a LSZH (Low Smoke, Zero Halogen) rated jacket, with fiber cable length 10-meter. The L-com MPFF12OM3BZ-10 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Female to MPO Female Cable Type: Multimode OM3 Cable Jacket: LSZH (Low Smoke, Zero Halogen) rated Cable Length: 10 meters Application Ethernet LAN Server farms Voice/ video/ data
Description
The L-com MPFF12OM3BZ-10 is an MPO fiber patch cable. It features MPO Female to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPFF12OM3BZ-10 is an 12-fiber MPO cable with type B polarity and a LSZH (Low Smoke, Zero Halogen) rated jacket, with fiber cable length 10-meter. The L-com MPFF12OM3BZ-10 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Female to MPO Female Cable Type: Multimode OM3 Cable Jacket: LSZH (Low Smoke, Zero Halogen) rated Cable Length: 10 meters Application Ethernet LAN Server farms Voice/ video/ data

Suppliers

Company
Product
Description
Supplier Links
Fiber patch cable MPO female to MPO female, 12 fiber MMF OM3 type B, LSZH (Low Smoke, Zero Halogen) rated, 10-meter - MPFF12OM3BZ-10 - L-com, Inc.
North Andover, MA, United States
Fiber patch cable MPO female to MPO female, 12 fiber MMF OM3 type B, LSZH (Low Smoke, Zero Halogen) rated, 10-meter
MPFF12OM3BZ-10
Fiber patch cable MPO female to MPO female, 12 fiber MMF OM3 type B, LSZH (Low Smoke, Zero Halogen) rated, 10-meter MPFF12OM3BZ-10
The L-com MPFF12OM3BZ-10 is an MPO fiber patch cable. It features MPO Female to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPFF12OM3BZ-10 is an 12-fiber MPO cable with type B polarity and a LSZH (Low Smoke, Zero Halogen) rated jacket, with fiber cable length 10-meter. The L-com MPFF12OM3BZ-10 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Fiber Optic Patch Cable Assembly MPO Female to MPO Female Cable Type: Multimode OM3 Cable Jacket: LSZH (Low Smoke, Zero Halogen) rated Cable Length: 10 meters Application Ethernet LAN Server farms Voice/ video/ data

The L-com MPFF12OM3BZ-10 is an MPO fiber patch cable. It features MPO Female to MPO Female connectors and utilizes Multimode OM3 fiber. The L-com MPFF12OM3BZ-10 is an 12-fiber MPO cable with type B polarity and a LSZH (Low Smoke, Zero Halogen) rated jacket, with fiber cable length 10-meter. The L-com MPFF12OM3BZ-10 is one of thousands of fiber optic cable assemblies available in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Fiber Optic Patch Cable Assembly
  • MPO Female to MPO Female
  • Cable Type: Multimode OM3
  • Cable Jacket: LSZH (Low Smoke, Zero Halogen) rated
  • Cable Length: 10 meters

Application

  • Ethernet
  • LAN
  • Server farms
  • Voice/ video/ data
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPFF12OM3BZ-10
Product Name Fiber patch cable MPO female to MPO female, 12 fiber MMF OM3 type B, LSZH (Low Smoke, Zero Halogen) rated, 10-meter
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 400 µm Core - F-MBC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 400 µm (15.75 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fibre Optic Cable - 135597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type LC; Lc
View Details