L-com, Inc. MPO w/o pins to LC fan-out, 0.9mm diameter, 24 fiber, OM4 50/125um Multimode, OFNR Jacket, Aqua, 1 meter MPF24OM4-09LCR-1

Description
The L-com MPF24OM4-09LCR are multi-fiber ribbon cables rated for OM4 40GB Multimode applications. They offer up to 24 times the density when compared to the same size SC connector and utilize a push-pull design for easy mating and removal. The L-com MPF24OM4-09LCR MPO w/o pins to LC Fan-out cable assemblies are factory terminated and tested and provide significant installation time savings. The L-com MPF24OM4-09LCR MPO w/o pins to LC fan-out is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features 24 Fiber MPO w/o pins (female) to LC Fan-out for server-to-switch and other link aggregation .9mm Diameter OFNR (Riser Rated) Jacket complies with strict building codes OM4 40GB 50/125 Multimode cabling for aggregation of links Fully compatible with US Conec MTP products Application Ethernet LAN Server Farms Voice/Video/Data
Description
The L-com MPF24OM4-09LCR are multi-fiber ribbon cables rated for OM4 40GB Multimode applications. They offer up to 24 times the density when compared to the same size SC connector and utilize a push-pull design for easy mating and removal. The L-com MPF24OM4-09LCR MPO w/o pins to LC Fan-out cable assemblies are factory terminated and tested and provide significant installation time savings. The L-com MPF24OM4-09LCR MPO w/o pins to LC fan-out is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features 24 Fiber MPO w/o pins (female) to LC Fan-out for server-to-switch and other link aggregation .9mm Diameter OFNR (Riser Rated) Jacket complies with strict building codes OM4 40GB 50/125 Multimode cabling for aggregation of links Fully compatible with US Conec MTP products Application Ethernet LAN Server Farms Voice/Video/Data

Suppliers

Company
Product
Description
Supplier Links
MPO w/o pins to LC fan-out, 0.9mm diameter, 24 fiber, OM4 50/125um Multimode, OFNR Jacket, Aqua, 1 meter - MPF24OM4-09LCR-1 - L-com, Inc.
North Andover, MA, United States
MPO w/o pins to LC fan-out, 0.9mm diameter, 24 fiber, OM4 50/125um Multimode, OFNR Jacket, Aqua, 1 meter
MPF24OM4-09LCR-1
MPO w/o pins to LC fan-out, 0.9mm diameter, 24 fiber, OM4 50/125um Multimode, OFNR Jacket, Aqua, 1 meter MPF24OM4-09LCR-1
The L-com MPF24OM4-09LCR are multi-fiber ribbon cables rated for OM4 40GB Multimode applications. They offer up to 24 times the density when compared to the same size SC connector and utilize a push-pull design for easy mating and removal. The L-com MPF24OM4-09LCR MPO w/o pins to LC Fan-out cable assemblies are factory terminated and tested and provide significant installation time savings. The L-com MPF24OM4-09LCR MPO w/o pins to LC fan-out is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products. Features 24 Fiber MPO w/o pins (female) to LC Fan-out for server-to-switch and other link aggregation .9mm Diameter OFNR (Riser Rated) Jacket complies with strict building codes OM4 40GB 50/125 Multimode cabling for aggregation of links Fully compatible with US Conec MTP products Application Ethernet LAN Server Farms Voice/Video/Data

The L-com MPF24OM4-09LCR are multi-fiber ribbon cables rated for OM4 40GB Multimode applications. They offer up to 24 times the density when compared to the same size SC connector and utilize a push-pull design for easy mating and removal. The L-com MPF24OM4-09LCR MPO w/o pins to LC Fan-out cable assemblies are factory terminated and tested and provide significant installation time savings. The L-com MPF24OM4-09LCR MPO w/o pins to LC fan-out is ideal for making connections within rack or wall mounted fiber enclosures. L-com's MPO products are fully compatible with US Conec MTP products.

Features

  • 24 Fiber MPO w/o pins (female) to LC Fan-out for server-to-switch and other link aggregation
  • .9mm Diameter OFNR (Riser Rated) Jacket complies with strict building codes
  • OM4 40GB 50/125 Multimode cabling for aggregation of links
  • Fully compatible with US Conec MTP products

Application

  • Ethernet
  • LAN
  • Server Farms
  • Voice/Video/Data
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPF24OM4-09LCR-1
Product Name MPO w/o pins to LC fan-out, 0.9mm diameter, 24 fiber, OM4 50/125um Multimode, OFNR Jacket, Aqua, 1 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Maintaining Optical Fiber, Panda, 980 nm, 0.10-0.13 NA - F-PM980 - Newport MKS
Specs
Wavelength 980 nm (9800 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 2.5 dB/km (0.7620 dB/1000 ft)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 5368430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type SC; ST; St
View Details