L-com, Inc. MPO24 no pins to 2xMPO12 no pins, OM5 50/125um Multimode, ONFR Jacket, Lime Green, 1 meter MPF24-MPF212OM5R-1

Description
These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products. Features MPO24 to 2xMPO12 conversion cable for link aggregation and fiber strand optimization OFNR (Riser Rated) Jacket complies with strict building codes Used to connect equipment that utilizes MPO style connectors and OM3 50/125 Multimode cabling for aggregation of links Application Link Aggregation Data Centers/Enterprise Networking Ethernet Fiber Optimization Server connectivity
Description
These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products. Features MPO24 to 2xMPO12 conversion cable for link aggregation and fiber strand optimization OFNR (Riser Rated) Jacket complies with strict building codes Used to connect equipment that utilizes MPO style connectors and OM3 50/125 Multimode cabling for aggregation of links Application Link Aggregation Data Centers/Enterprise Networking Ethernet Fiber Optimization Server connectivity

Suppliers

Company
Product
Description
Supplier Links
MPO24 no pins to 2xMPO12 no pins, OM5 50/125um Multimode, ONFR Jacket, Lime Green, 1 meter - MPF24-MPF212OM5R-1 - L-com, Inc.
North Andover, MA, United States
MPO24 no pins to 2xMPO12 no pins, OM5 50/125um Multimode, ONFR Jacket, Lime Green, 1 meter
MPF24-MPF212OM5R-1
MPO24 no pins to 2xMPO12 no pins, OM5 50/125um Multimode, ONFR Jacket, Lime Green, 1 meter MPF24-MPF212OM5R-1
These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products. Features MPO24 to 2xMPO12 conversion cable for link aggregation and fiber strand optimization OFNR (Riser Rated) Jacket complies with strict building codes Used to connect equipment that utilizes MPO style connectors and OM3 50/125 Multimode cabling for aggregation of links Application Link Aggregation Data Centers/Enterprise Networking Ethernet Fiber Optimization Server connectivity

These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull design is utilized for easy mating and removal. L-com's MPO connectors are fully compatible with US Conec MTP products.

Features

  • MPO24 to 2xMPO12 conversion cable for link aggregation and fiber strand optimization
  • OFNR (Riser Rated) Jacket complies with strict building codes
  • Used to connect equipment that utilizes MPO style connectors and OM3 50/125 Multimode cabling for aggregation of links

Application

  • Link Aggregation
  • Data Centers/Enterprise Networking
  • Ethernet
  • Fiber Optimization
  • Server connectivity
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPF24-MPF212OM5R-1
Product Name MPO24 no pins to 2xMPO12 no pins, OM5 50/125um Multimode, ONFR Jacket, Lime Green, 1 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber, Singlemode, 1310/1550 nm, Bend Insensitive. - F-SBC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 6 µm (0.2362 mils)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00002 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details