TE Connectivity Circular RJ45 Connectors 1546908-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connector Contact Density : Standard Number of Loaded Positions : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Housing Features Housing Material : 6/6 Nylon Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power, Signal & Data Shielded : Yes Other Additional Features : Category 5 Cable Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Connectors & Connector Components Type : Connector Modular Connector Style : Receptacle Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Sealable : Yes Termination Features Wire Termination : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connector Contact Density : Standard Number of Loaded Positions : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Housing Features Housing Material : 6/6 Nylon Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power, Signal & Data Shielded : Yes Other Additional Features : Category 5 Cable Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Connectors & Connector Components Type : Connector Modular Connector Style : Receptacle Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Sealable : Yes Termination Features Wire Termination : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular RJ45 Connectors - 1546908-1 - TE Connectivity
Berwyn, PA, United States
Circular RJ45 Connectors
1546908-1
Circular RJ45 Connectors 1546908-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connector Contact Density : Standard Number of Loaded Positions : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Housing Features Housing Material : 6/6 Nylon Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Power, Signal & Data Shielded : Yes Other Additional Features : Category 5 Cable Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Connectors & Connector Components Type : Connector Modular Connector Style : Receptacle Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Sealable : Yes Termination Features Wire Termination : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connector Contact Density : Standard
  • Number of Loaded Positions : 1
  • Number of Positions : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Housing Features


  • Housing Material : 6/6 Nylon

Industry Standards


  • Performance Category : Cat 5e
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Power, Signal & Data
  • Shielded : Yes

Other


  • Additional Features : Category 5 Cable

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Solid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Connectors & Connector Components Type : Connector
  • Modular Connector Style : Receptacle
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs
  • Sealable : Yes

Termination Features


  • Wire Termination : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A98817-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A98817-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A98817-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat5e

Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat5e

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 1546908-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1546908-1
Modular Connectors / Ethernet Connectors 1546908-1
Modular Connectors / Ethernet Connectors RECEPTACLE KIT SHEILDED

Modular Connectors / Ethernet Connectors RECEPTACLE KIT SHEILDED

Buy Now Datasheet
Connector, Rj45, Receptacle, 8 Position, Panel; Modular Connector Type Te Connectivity - 21R4270 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Receptacle, 8 Position, Panel; Modular Connector Type Te Connectivity
21R4270
Connector, Rj45, Receptacle, 8 Position, Panel; Modular Connector Type Te Connectivity 21R4270
CONNECTOR, RJ45, RECEPTACLE, 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, RJ45, RECEPTACLE, 8 POSITION, PANEL; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1546908-1 A98817-ND 1546908-1 21R4270
Product Name Circular RJ45 Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Connector, Rj45, Receptacle, 8 Position, Panel; Modular Connector Type Te Connectivity
Connector Type Circular / Cylindrical Connectors; Modular Connector and RJ Connector; Wire to Wire Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 1-532430-4 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
4 suppliers
Standard Circular Connectors - 1-1589064-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
SDL Connectors - 1-1761184-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Mounting Cable Mount (Free-Hanging)
Current Rating 1.5 amps
View Details
6 suppliers