L-com, Inc. M12 4 Position D-Coded Male/RJ45 Male Cable Assembly, 5.0m M12RJ454D-5

Description
L-com offers 22 AWG 2-pair, 4 Position, D-coded M12 cable assemblies for use in Ethernet and Fieldbus applications. We stock multiple configurations including Male to Male, Male to Right Angle Male, Male to Female and Male to an RJ45 plug. These robust assemblies are 100% factory tested and feature UV and chemical resistant PUR jackets. Applications for these assemblies include manufacturing, process control, factory automation and more. Features IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25~90C Used to connect M12 devices used in industrial Ethernet and Fieldbus applications PROFINETpin-out 1-1, 2-3, 3-2,6-4 PUR jacket resists oil and other contaminants Application Device level connectivity Fieldbus Process industry applications Factory automation Industrial Ethernet
Datasheet
Description
L-com offers 22 AWG 2-pair, 4 Position, D-coded M12 cable assemblies for use in Ethernet and Fieldbus applications. We stock multiple configurations including Male to Male, Male to Right Angle Male, Male to Female and Male to an RJ45 plug. These robust assemblies are 100% factory tested and feature UV and chemical resistant PUR jackets. Applications for these assemblies include manufacturing, process control, factory automation and more. Features IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25~90C Used to connect M12 devices used in industrial Ethernet and Fieldbus applications PROFINETpin-out 1-1, 2-3, 3-2,6-4 PUR jacket resists oil and other contaminants Application Device level connectivity Fieldbus Process industry applications Factory automation Industrial Ethernet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 4 Position D-Coded Male/RJ45 Male Cable Assembly, 5.0m - M12RJ454D-5 - L-com, Inc.
North Andover, MA, United States
M12 4 Position D-Coded Male/RJ45 Male Cable Assembly, 5.0m
M12RJ454D-5
M12 4 Position D-Coded Male/RJ45 Male Cable Assembly, 5.0m M12RJ454D-5
L-com offers 22 AWG 2-pair, 4 Position, D-coded M12 cable assemblies for use in Ethernet and Fieldbus applications. We stock multiple configurations including Male to Male, Male to Right Angle Male, Male to Female and Male to an RJ45 plug. These robust assemblies are 100% factory tested and feature UV and chemical resistant PUR jackets. Applications for these assemblies include manufacturing, process control, factory automation and more. Features IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25~90C Used to connect M12 devices used in industrial Ethernet and Fieldbus applications PROFINETpin-out 1-1, 2-3, 3-2,6-4 PUR jacket resists oil and other contaminants Application Device level connectivity Fieldbus Process industry applications Factory automation Industrial Ethernet

L-com offers 22 AWG 2-pair, 4 Position, D-coded M12 cable assemblies for use in Ethernet and Fieldbus applications. We stock multiple configurations including Male to Male, Male to Right Angle Male, Male to Female and Male to an RJ45 plug. These robust assemblies are 100% factory tested and feature UV and chemical resistant PUR jackets. Applications for these assemblies include manufacturing, process control, factory automation and more.

Features

  • IP68 rating ensures protection from liquid moisture and fine particulates
  • Operating temp: -25~90C
  • Used to connect M12 devices used in industrial Ethernet and Fieldbus applications
  • PROFINETpin-out 1-1, 2-3, 3-2,6-4
  • PUR jacket resists oil and other contaminants

Application

  • Device level connectivity
  • Fieldbus
  • Process industry applications
  • Factory automation
  • Industrial Ethernet
Supplier's Site
Cable Assemblies - Between Series Adapter Cables - M12RJ454D-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Between Series Adapter Cables
M12RJ454D-5
Cable Assemblies - Between Series Adapter Cables M12RJ454D-5
CA M12 TO RJ45 4 POS D 5M

CA M12 TO RJ45 4 POS D 5M

Supplier's Site
Sensor Cord, M12 4Pos-Rj45 Plug, 16.4Ft; Connector Type A L-Com - 23T8005 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 4Pos-Rj45 Plug, 16.4Ft; Connector Type A L-Com
23T8005
Sensor Cord, M12 4Pos-Rj45 Plug, 16.4Ft; Connector Type A L-Com 23T8005
SENSOR CORD, M12 4POS-RJ45 PLUG, 16.4FT; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Connector Type B:RJ45 Plug RoHS Compliant: Yes

SENSOR CORD, M12 4POS-RJ45 PLUG, 16.4FT; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; Connector Type B:RJ45 Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number M12RJ454D-5 M12RJ454D-5 23T8005
Product Name M12 4 Position D-Coded Male/RJ45 Male Cable Assembly, 5.0m Cable Assemblies - Between Series Adapter Cables Sensor Cord, M12 4Pos-Rj45 Plug, 16.4Ft; Connector Type A L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Female BNC Breakout to XL2 and X100W Mini-Hooks - 1001XL2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details