L-com, Inc. M12 4 Position D-Coded Male/Male Right Angle Cable Assembly, 0.5m M12M12R4D-0.5

Description
L-com offers 22 AWG 2-pair, 4 Position, D-coded M12 cable assemblies for use in Ethernet and Fieldbus applications. We stock multiple configurations including Male to Male, Male to Right Angle Male, Male to Female and Male to an RJ45 plug. These robust assemblies are 100% factory tested and feature UV and chemical resistant PUR jackets. Applications for these assemblies include manufacturing, process control, factory automation and more. Features IP68 rating ensures protection from liquid moisture and fine particulates PUR jacket resists oil and other contaminants Straight through pin-out Operating temp: -25~90C Used to connect M12 devices used in industrial Ethernet and Fieldbus applications Application Process industry applications Device level connectivity Factory automation Fieldbus Industrial Ethernet
Description
L-com offers 22 AWG 2-pair, 4 Position, D-coded M12 cable assemblies for use in Ethernet and Fieldbus applications. We stock multiple configurations including Male to Male, Male to Right Angle Male, Male to Female and Male to an RJ45 plug. These robust assemblies are 100% factory tested and feature UV and chemical resistant PUR jackets. Applications for these assemblies include manufacturing, process control, factory automation and more. Features IP68 rating ensures protection from liquid moisture and fine particulates PUR jacket resists oil and other contaminants Straight through pin-out Operating temp: -25~90C Used to connect M12 devices used in industrial Ethernet and Fieldbus applications Application Process industry applications Device level connectivity Factory automation Fieldbus Industrial Ethernet

Suppliers

Company
Product
Description
Supplier Links
M12 4 Position D-Coded Male/Male Right Angle Cable Assembly, 0.5m - M12M12R4D-0.5 - L-com, Inc.
North Andover, MA, United States
M12 4 Position D-Coded Male/Male Right Angle Cable Assembly, 0.5m
M12M12R4D-0.5
M12 4 Position D-Coded Male/Male Right Angle Cable Assembly, 0.5m M12M12R4D-0.5
L-com offers 22 AWG 2-pair, 4 Position, D-coded M12 cable assemblies for use in Ethernet and Fieldbus applications. We stock multiple configurations including Male to Male, Male to Right Angle Male, Male to Female and Male to an RJ45 plug. These robust assemblies are 100% factory tested and feature UV and chemical resistant PUR jackets. Applications for these assemblies include manufacturing, process control, factory automation and more. Features IP68 rating ensures protection from liquid moisture and fine particulates PUR jacket resists oil and other contaminants Straight through pin-out Operating temp: -25~90C Used to connect M12 devices used in industrial Ethernet and Fieldbus applications Application Process industry applications Device level connectivity Factory automation Fieldbus Industrial Ethernet

L-com offers 22 AWG 2-pair, 4 Position, D-coded M12 cable assemblies for use in Ethernet and Fieldbus applications. We stock multiple configurations including Male to Male, Male to Right Angle Male, Male to Female and Male to an RJ45 plug. These robust assemblies are 100% factory tested and feature UV and chemical resistant PUR jackets. Applications for these assemblies include manufacturing, process control, factory automation and more.

Features

  • IP68 rating ensures protection from liquid moisture and fine particulates
  • PUR jacket resists oil and other contaminants
  • Straight through pin-out
  • Operating temp: -25~90C
  • Used to connect M12 devices used in industrial Ethernet and Fieldbus applications

Application

  • Process industry applications
  • Device level connectivity
  • Factory automation
  • Fieldbus
  • Industrial Ethernet
Supplier's Site
Ca M12 To M12 Ra 4 Pos D .5M L-Com - 23T7986 - Newark, An Avnet Company
Chicago, IL, United States
Ca M12 To M12 Ra 4 Pos D .5M L-Com
23T7986
Ca M12 To M12 Ra 4 Pos D .5M L-Com 23T7986
CA M12 TO M12 RA 4 POS D .5M

CA M12 TO M12 RA 4 POS D .5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number M12M12R4D-0.5 23T7986
Product Name M12 4 Position D-Coded Male/Male Right Angle Cable Assembly, 0.5m Ca M12 To M12 Ra 4 Pos D .5M L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details