TE Connectivity Flat Flex Ribbon Jumpers, Cables 1-1474644-2

Description
"14 Position Flexstrip Cable 0.100"" (2.54mm) 3.000"" (76.20mm)"
Request a Quote Datasheet
Description
"14 Position Flexstrip Cable 0.100"" (2.54mm) 3.000"" (76.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 1-1474644-2-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
1-1474644-2-ND
Flat Flex Ribbon Jumpers, Cables 1-1474644-2-ND
"14 Position Flexstrip Cable 0.100"" (2.54mm) 3.000"" (76.20mm)"

"14 Position Flexstrip Cable 0.100"" (2.54mm) 3.000"" (76.20mm)"

Buy Now Datasheet
Flat Cables - 1-1474644-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
1-1474644-2
Flat Cables 1-1474644-2
Flexstrip - Flexpac Products

Flexstrip - Flexpac Products

Buy Now
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 1-1474644-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
1-1474644-2
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 1-1474644-2
CABLE FLXSTRP 14POS 2.54MM 3"

CABLE FLXSTRP 14POS 2.54MM 3"

Supplier's Site
Fsn-23A-14 Amp Te Connectivity - 62R9660 - Newark, An Avnet Company
Chicago, IL, United States
Fsn-23A-14 Amp Te Connectivity
62R9660
Fsn-23A-14 Amp Te Connectivity 62R9660
FSN-23A-14

FSN-23A-14

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-1474644-2-ND 1-1474644-2 1-1474644-2 62R9660
Product Name Flat Flex Ribbon Jumpers, Cables Flat Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables Fsn-23A-14 Amp Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable, RG174/U - 4046 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.5000 to 5 ft (1.52 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details