Eteily Technologies India Pvt. Ltd.
MMCX (M) R/A Connector for RG316 Cable
ET-MMMRA-4
Description
Product: Connector
Type: MMCX Connector
Gender: Male
Impedance: 50Ω
Orientation: Right Angled
Material & Plating: Brass, Gold
Polarity: Standard
Termination Method: Crimp
-
Eteily Technologies India Pvt. Ltd.
Request a Quote
Email Supplier
Description
Product: Connector
Type: MMCX Connector
Gender: Male
Impedance: 50Ω
Orientation: Right Angled
Material & Plating: Brass, Gold
Polarity: Standard
Termination Method: Crimp
Request a Quote
Email Supplier
Suppliers
Product: Connector
Type: MMCX Connector
Gender: Male
Impedance: 50Ω
Orientation: Right Angled
Material & Plating: Brass, Gold
Polarity: Standard
Termination Method: Crimp
- Product: Connector
- Type: MMCX Connector
- Gender: Male
- Impedance: 50Ω
- Orientation: Right Angled
- Material & Plating: Brass, Gold
- Polarity: Standard
- Termination Method: Crimp
Supplier's Site
Technical Specifications
|
Product Category
|
RF and Microwave Connectors |
|
Product Number
|
ET-MMMRA-4 |
|
Product Name
|
MMCX (M) R/A Connector for RG316 Cable |
|
Connector Type
|
MMCX
|
Unlock Full Specs
to access all available technical data
Similar Products
Eteily Technologies India Pvt. Ltd.
Connector Type
BNC; SMA
Gender
Male / Plug; Female / Jack
Geometry
Straight
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
BNC
Gender
Male / Plug
Geometry
Straight
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
BNC
Gender
Female / Jack
Geometry
Straight
View Details