L-com, Inc. Shielded M12 8 Pin A-code Male to Female Adapter, Panel Mountable M128AMFS

Description
Need to adapt from M12 to M8 or vice versa? Need to swap genders for an M12 A-code sensor application? Find those adapters here. Features IP67 rated when properly mated Recommended torque value M12: 0.6Nm; Panel Mountable in circular cutout Shielded M12, 8 Position, A-Coded (single keyway) Male to M12, 8 Position, A-Coded (single keyway) Female Temperature range: -25°C to +85°C Straight Wired
Description
Need to adapt from M12 to M8 or vice versa? Need to swap genders for an M12 A-code sensor application? Find those adapters here. Features IP67 rated when properly mated Recommended torque value M12: 0.6Nm; Panel Mountable in circular cutout Shielded M12, 8 Position, A-Coded (single keyway) Male to M12, 8 Position, A-Coded (single keyway) Female Temperature range: -25°C to +85°C Straight Wired

Suppliers

Company
Product
Description
Supplier Links
Shielded M12 8 Pin A-code Male to Female Adapter, Panel Mountable - M128AMFS - L-com, Inc.
North Andover, MA, United States
Shielded M12 8 Pin A-code Male to Female Adapter, Panel Mountable
M128AMFS
Shielded M12 8 Pin A-code Male to Female Adapter, Panel Mountable M128AMFS
Need to adapt from M12 to M8 or vice versa? Need to swap genders for an M12 A-code sensor application? Find those adapters here. Features IP67 rated when properly mated Recommended torque value M12: 0.6Nm; Panel Mountable in circular cutout Shielded M12, 8 Position, A-Coded (single keyway) Male to M12, 8 Position, A-Coded (single keyway) Female Temperature range: -25°C to +85°C Straight Wired

Need to adapt from M12 to M8 or vice versa? Need to swap genders for an M12 A-code sensor application? Find those adapters here.

Features

  • IP67 rated when properly mated
  • Recommended torque value M12: 0.6Nm; Panel Mountable in circular cutout
  • Shielded M12, 8 Position, A-Coded (single keyway) Male to M12, 8 Position, A-Coded (single keyway) Female
  • Temperature range: -25°C to +85°C
  • Straight Wired
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number M128AMFS
Product Name Shielded M12 8 Pin A-code Male to Female Adapter, Panel Mountable
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm C Connector, C 90° Plug - 190407 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details