L-com, Inc. Level Transmitter, 0-10mH2O/OIL 0.5-4.5V out, Stainless 304, 15m Polyethylene LT989W-10M15V6K22

Description
LT989W-10M10V6K22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-10M10V6K22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Level range: 0-10H2O/OIL Long-term stability ±20mmH2O/year Stainless Steel Isolated construction, enable to measure various media Sensor housing IP68 Application Industrial process control Chemical industries Liquid level measurement Mining Water and Waste Management
Datasheet
Description
LT989W-10M10V6K22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-10M10V6K22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Level range: 0-10H2O/OIL Long-term stability ±20mmH2O/year Stainless Steel Isolated construction, enable to measure various media Sensor housing IP68 Application Industrial process control Chemical industries Liquid level measurement Mining Water and Waste Management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Level Transmitter, 0-10mH2O/OIL 0.5-4.5V out, Stainless 304, 15m Polyethylene - LT989W-10M15V6K22 - L-com, Inc.
North Andover, MA, United States
Level Transmitter, 0-10mH2O/OIL 0.5-4.5V out, Stainless 304, 15m Polyethylene
LT989W-10M15V6K22
Level Transmitter, 0-10mH2O/OIL 0.5-4.5V out, Stainless 304, 15m Polyethylene LT989W-10M15V6K22
LT989W-10M10V6K22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-10M10V6K22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in metallurgy, mining, chemicals, water supply and waste management. Features Level range: 0-10H2O/OIL Long-term stability ±20mmH2O/year Stainless Steel Isolated construction, enable to measure various media Sensor housing IP68 Application Industrial process control Chemical industries Liquid level measurement Mining Water and Waste Management

LT989W-10M10V6K22 is a highly stable, reliable and fully sealed submersible level transmitter. LT989W-10M10V6K22 level transmitter comes in a compact size, and is lightweight and stable. It can be used to measure liquid levels for many applications in metallurgy, mining, chemicals, water supply and waste management.

Features

  • Level range: 0-10H2O/OIL
  • Long-term stability ±20mmH2O/year
  • Stainless Steel
  • Isolated construction, enable to measure various media
  • Sensor housing IP68

Application

  • Industrial process control
  • Chemical industries
  • Liquid level measurement
  • Mining
  • Water and Waste Management
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Level Sensors
Product Number LT989W-10M15V6K22
Product Name Level Transmitter, 0-10mH2O/OIL 0.5-4.5V out, Stainless 304, 15m Polyethylene
Device Classification Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Water-Level Sensors - 20015573-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Level Sensors - 2700041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
View Details
Oil/Water Separator Level Monitor - 4100-OWS - Arjay Engineering
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details