L-com, Inc. Low Loss Flexible LMR-LW240 Light Weight Coax Cable Double Shielded with Black PE Jacket, By the Foot LMR-LW240-LC

Description
LMR-LW240-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com LMR-LW240-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-LW240-LC is constructed with a 0.240 inch diameter and Black PE jacket. LMR-LW240-LC flexible 50 Ohm coax cable with PVC jacket is rated for a 5.8GHz maximum operating frequency. This 50 Ohm 0.240 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com LMR-LW240-LC coax is constructed with Foam PE dielectric and a maximum operating temperature of +85 degrees C. Times Microwave LMR-LW240-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-LW240-LC datasheet. LMR-LW240-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-LW240-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems. Features PE Jacket Max Operating Temperature +85°C Min Install Bend Radius of 0.75 inches Phase Velocity 83% VoP Max Operating Frequency of 5.8 GHz Light Weight Coax Application Antenna Installations RF Test Systems General Purpose RF Interconnect Laboratory Applications
Datasheet
Description
LMR-LW240-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com LMR-LW240-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-LW240-LC is constructed with a 0.240 inch diameter and Black PE jacket. LMR-LW240-LC flexible 50 Ohm coax cable with PVC jacket is rated for a 5.8GHz maximum operating frequency. This 50 Ohm 0.240 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com LMR-LW240-LC coax is constructed with Foam PE dielectric and a maximum operating temperature of +85 degrees C. Times Microwave LMR-LW240-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-LW240-LC datasheet. LMR-LW240-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-LW240-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems. Features PE Jacket Max Operating Temperature +85°C Min Install Bend Radius of 0.75 inches Phase Velocity 83% VoP Max Operating Frequency of 5.8 GHz Light Weight Coax Application Antenna Installations RF Test Systems General Purpose RF Interconnect Laboratory Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss Flexible LMR-LW240 Light Weight Coax Cable Double Shielded with Black PE Jacket, By the Foot - LMR-LW240-LC - L-com, Inc.
North Andover, MA, United States
Low Loss Flexible LMR-LW240 Light Weight Coax Cable Double Shielded with Black PE Jacket, By the Foot
LMR-LW240-LC
Low Loss Flexible LMR-LW240 Light Weight Coax Cable Double Shielded with Black PE Jacket, By the Foot LMR-LW240-LC
LMR-LW240-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com LMR-LW240-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-LW240-LC is constructed with a 0.240 inch diameter and Black PE jacket. LMR-LW240-LC flexible 50 Ohm coax cable with PVC jacket is rated for a 5.8GHz maximum operating frequency. This 50 Ohm 0.240 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com LMR-LW240-LC coax is constructed with Foam PE dielectric and a maximum operating temperature of +85 degrees C. Times Microwave LMR-LW240-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-LW240-LC datasheet. LMR-LW240-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-LW240-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems. Features PE Jacket Max Operating Temperature +85°C Min Install Bend Radius of 0.75 inches Phase Velocity 83% VoP Max Operating Frequency of 5.8 GHz Light Weight Coax Application Antenna Installations RF Test Systems General Purpose RF Interconnect Laboratory Applications

LMR-LW240-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com LMR-LW240-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-LW240-LC is constructed with a 0.240 inch diameter and Black PE jacket. LMR-LW240-LC flexible 50 Ohm coax cable with PVC jacket is rated for a 5.8GHz maximum operating frequency. This 50 Ohm 0.240 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com LMR-LW240-LC coax is constructed with Foam PE dielectric and a maximum operating temperature of +85 degrees C. Times Microwave LMR-LW240-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-LW240-LC datasheet. LMR-LW240-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-LW240-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.

Features

  • PE Jacket
  • Max Operating Temperature +85°C
  • Min Install Bend Radius of 0.75 inches
  • Phase Velocity 83% VoP
  • Max Operating Frequency of 5.8 GHz
  • Light Weight Coax

Application

  • Antenna Installations
  • RF Test Systems
  • General Purpose RF Interconnect
  • Laboratory Applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number LMR-LW240-LC
Product Name Low Loss Flexible LMR-LW240 Light Weight Coax Cable Double Shielded with Black PE Jacket, By the Foot
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details