LMR-400-FR-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com LMR-400-FR-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-400-FR-LC is constructed with a 0.405 inch diameter and Black FRPE jacket. LMR-400-FR-LC flexible 50 Ohm coax cable with PVC jacket is rated for a 5.8GHz maximum operating frequency. This 50 Ohm 0.405 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com LMR-400-FR-LC coax is constructed with Foam PE dielectric and a maximum operating temperature of +85 degrees C. Times Microwave LMR-400-FR-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-400-FR-LC datasheet. LMR-400-FR-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-400-FR-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.
Features
FRPE Jacket
Max Operating Temperature +85°C
Min Install Bend Radius of 1 inches
Phase Velocity 84% VoP
Max Operating Frequency of 5.8 GHz
CMR Fire Rated Coax
Application
In-Building Riser Runs
Antenna Installations
RF Test Systems
General Purpose RF Interconnect
Laboratory Applications
LMR-400-FR-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com LMR-400-FR-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-400-FR-LC is constructed with a 0.405 inch diameter and Black FRPE jacket. LMR-400-FR-LC flexible 50 Ohm coax cable with PVC jacket is rated for a 5.8GHz maximum operating frequency. This 50 Ohm 0.405 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com LMR-400-FR-LC coax is constructed with Foam PE dielectric and a maximum operating temperature of +85 degrees C. Times Microwave LMR-400-FR-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-400-FR-LC datasheet. LMR-400-FR-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-400-FR-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.
Features
- FRPE Jacket
- Max Operating Temperature +85°C
- Min Install Bend Radius of 1 inches
- Phase Velocity 84% VoP
- Max Operating Frequency of 5.8 GHz
- CMR Fire Rated Coax
Application
- In-Building Riser Runs
- Antenna Installations
- RF Test Systems
- General Purpose RF Interconnect
- Laboratory Applications