L-com, Inc. Low Loss Flexible LMR-400-DB Direct Burial Coax Cable Double Shielded with Black PE Jacket By The Foot LMR-400-DB-LC

Description
LMR-400-DB-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-400-DB-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-400-DB-LC is constructed with a 0.405 inch diameter and Black PE jacket. LMR-400-DB-LC flexible 50 Ohm coax cable with PE jacket is rated for a 6 GHz maximum operating frequency. This 50 Ohm 0.405 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-400-DB-LC coax is constructed with PE (F) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-400-DB-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-400-DB-LC datasheet. LMR-400-DB-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-400-DB-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.
Datasheet
Description
LMR-400-DB-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-400-DB-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-400-DB-LC is constructed with a 0.405 inch diameter and Black PE jacket. LMR-400-DB-LC flexible 50 Ohm coax cable with PE jacket is rated for a 6 GHz maximum operating frequency. This 50 Ohm 0.405 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-400-DB-LC coax is constructed with PE (F) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-400-DB-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-400-DB-LC datasheet. LMR-400-DB-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-400-DB-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss Flexible LMR-400-DB Direct Burial Coax Cable Double Shielded with Black PE Jacket By The Foot - LMR-400-DB-LC - L-com, Inc.
North Andover, MA, United States
Low Loss Flexible LMR-400-DB Direct Burial Coax Cable Double Shielded with Black PE Jacket By The Foot
LMR-400-DB-LC
Low Loss Flexible LMR-400-DB Direct Burial Coax Cable Double Shielded with Black PE Jacket By The Foot LMR-400-DB-LC
LMR-400-DB-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-400-DB-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-400-DB-LC is constructed with a 0.405 inch diameter and Black PE jacket. LMR-400-DB-LC flexible 50 Ohm coax cable with PE jacket is rated for a 6 GHz maximum operating frequency. This 50 Ohm 0.405 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-400-DB-LC coax is constructed with PE (F) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-400-DB-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-400-DB-LC datasheet. LMR-400-DB-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-400-DB-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.

LMR-400-DB-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-400-DB-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-400-DB-LC is constructed with a 0.405 inch diameter and Black PE jacket.
LMR-400-DB-LC flexible 50 Ohm coax cable with PE jacket is rated for a 6 GHz maximum operating frequency. This 50 Ohm 0.405 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-400-DB-LC coax is constructed with PE (F) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-400-DB-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-400-DB-LC datasheet.
LMR-400-DB-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-400-DB-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components.
* LMR™ is a trademark of Times Microwave Systems.

Supplier's Site Datasheet
Low Loss Flexible Lmr-400-Db Outdoor/watertight Ra L-Com - 23AK7220 - Newark, An Avnet Company
Chicago, IL, United States
Low Loss Flexible Lmr-400-Db Outdoor/watertight Ra L-Com
23AK7220
Low Loss Flexible Lmr-400-Db Outdoor/watertight Ra L-Com 23AK7220
LOW LOSS FLEXIBLE LMR-400-DB OUTDOOR/WATERTIGHT RA

LOW LOSS FLEXIBLE LMR-400-DB OUTDOOR/WATERTIGHT RA

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LMR-400-DB-LC 23AK7220
Product Name Low Loss Flexible LMR-400-DB Direct Burial Coax Cable Double Shielded with Black PE Jacket By The Foot Low Loss Flexible Lmr-400-Db Outdoor/watertight Ra L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3565 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details