L-com, Inc. Low Loss Ultra Flexible LMR-195-UF Indoor Outdoor Rated Coax Cable Double Shielded with Black TPE Jacket, By The Foot LMR-195-UF-LC

Description
LMR-195-UF-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com LMR-195-UF-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-195-UF-LC is constructed with a 0.195 inch diameter and Black TPE jacket. LMR-195-UF-LC flexible 50 Ohm coax cable with PVC jacket is rated for a 5.8GHz maximum operating frequency. This 50 Ohm 0.195 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com LMR-195-UF-LC coax is constructed with Foam PE dielectric and a maximum operating temperature of +85 degrees C. Times Microwave LMR-195-UF-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-195-UF-LC datasheet. LMR-195-UF-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-195-UF-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems. Features TPE Jacket Max Operating Temperature +85°C Min Install Bend Radius of 0.5 inches Phase Velocity 74% VoP Max Operating Frequency of 5.8 GHz Ultra Flexible Coax Application RF Test Systems Antenna Installations Laboratory Applications General Purpose RF Interconnect
Datasheet
Description
LMR-195-UF-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com LMR-195-UF-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-195-UF-LC is constructed with a 0.195 inch diameter and Black TPE jacket. LMR-195-UF-LC flexible 50 Ohm coax cable with PVC jacket is rated for a 5.8GHz maximum operating frequency. This 50 Ohm 0.195 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com LMR-195-UF-LC coax is constructed with Foam PE dielectric and a maximum operating temperature of +85 degrees C. Times Microwave LMR-195-UF-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-195-UF-LC datasheet. LMR-195-UF-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-195-UF-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems. Features TPE Jacket Max Operating Temperature +85°C Min Install Bend Radius of 0.5 inches Phase Velocity 74% VoP Max Operating Frequency of 5.8 GHz Ultra Flexible Coax Application RF Test Systems Antenna Installations Laboratory Applications General Purpose RF Interconnect
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss Ultra Flexible LMR-195-UF Indoor Outdoor Rated Coax Cable Double Shielded with Black TPE Jacket, By The Foot - LMR-195-UF-LC - L-com, Inc.
North Andover, MA, United States
Low Loss Ultra Flexible LMR-195-UF Indoor Outdoor Rated Coax Cable Double Shielded with Black TPE Jacket, By The Foot
LMR-195-UF-LC
Low Loss Ultra Flexible LMR-195-UF Indoor Outdoor Rated Coax Cable Double Shielded with Black TPE Jacket, By The Foot LMR-195-UF-LC
LMR-195-UF-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com LMR-195-UF-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-195-UF-LC is constructed with a 0.195 inch diameter and Black TPE jacket. LMR-195-UF-LC flexible 50 Ohm coax cable with PVC jacket is rated for a 5.8GHz maximum operating frequency. This 50 Ohm 0.195 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com LMR-195-UF-LC coax is constructed with Foam PE dielectric and a maximum operating temperature of +85 degrees C. Times Microwave LMR-195-UF-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-195-UF-LC datasheet. LMR-195-UF-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-195-UF-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems. Features TPE Jacket Max Operating Temperature +85°C Min Install Bend Radius of 0.5 inches Phase Velocity 74% VoP Max Operating Frequency of 5.8 GHz Ultra Flexible Coax Application RF Test Systems Antenna Installations Laboratory Applications General Purpose RF Interconnect

LMR-195-UF-LC coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com LMR-195-UF-LC coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-195-UF-LC is constructed with a 0.195 inch diameter and Black TPE jacket. LMR-195-UF-LC flexible 50 Ohm coax cable with PVC jacket is rated for a 5.8GHz maximum operating frequency. This 50 Ohm 0.195 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com LMR-195-UF-LC coax is constructed with Foam PE dielectric and a maximum operating temperature of +85 degrees C. Times Microwave LMR-195-UF-LC coax cable specs for this wire properties can be found on its RF coax cable LMR-195-UF-LC datasheet. LMR-195-UF-LC cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-195-UF-LC coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.

Features

  • TPE Jacket
  • Max Operating Temperature +85°C
  • Min Install Bend Radius of 0.5 inches
  • Phase Velocity 74% VoP
  • Max Operating Frequency of 5.8 GHz
  • Ultra Flexible Coax

Application

  • RF Test Systems
  • Antenna Installations
  • Laboratory Applications
  • General Purpose RF Interconnect
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number LMR-195-UF-LC
Product Name Low Loss Ultra Flexible LMR-195-UF Indoor Outdoor Rated Coax Cable Double Shielded with Black TPE Jacket, By The Foot
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6811A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-018 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details