L-com, Inc. Low Loss Flexible LMR-195-LLPL Plenum Rated Coax Cable Double Shielded with Orange PVC (FR) Jacket By The Foot LMR-195-LLPL

Description
LMR-195-LLPL coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-195-LLPL coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-195-LLPL is constructed with a 0.195 inch diameter and Orange PVC (FR) jacket. LMR-195-LLPL flexible 50 Ohm coax cable with PVC (FR) jacket is rated for a 8 GHz maximum operating frequency. This 50 Ohm 0.195 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-195-LLPL coax is constructed with PTFE (LD) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-195-LLPL coax cable specs for this wire properties can be found on its RF coax cable LMR-195-LLPL datasheet. LMR-195-LLPL cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-195-LLPL coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.
Datasheet
Description
LMR-195-LLPL coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-195-LLPL coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-195-LLPL is constructed with a 0.195 inch diameter and Orange PVC (FR) jacket. LMR-195-LLPL flexible 50 Ohm coax cable with PVC (FR) jacket is rated for a 8 GHz maximum operating frequency. This 50 Ohm 0.195 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-195-LLPL coax is constructed with PTFE (LD) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-195-LLPL coax cable specs for this wire properties can be found on its RF coax cable LMR-195-LLPL datasheet. LMR-195-LLPL cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-195-LLPL coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss Flexible LMR-195-LLPL Plenum Rated Coax Cable Double Shielded with Orange PVC (FR) Jacket By The Foot - LMR-195-LLPL - L-com, Inc.
North Andover, MA, United States
Low Loss Flexible LMR-195-LLPL Plenum Rated Coax Cable Double Shielded with Orange PVC (FR) Jacket By The Foot
LMR-195-LLPL
Low Loss Flexible LMR-195-LLPL Plenum Rated Coax Cable Double Shielded with Orange PVC (FR) Jacket By The Foot LMR-195-LLPL
LMR-195-LLPL coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-195-LLPL coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-195-LLPL is constructed with a 0.195 inch diameter and Orange PVC (FR) jacket. LMR-195-LLPL flexible 50 Ohm coax cable with PVC (FR) jacket is rated for a 8 GHz maximum operating frequency. This 50 Ohm 0.195 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-195-LLPL coax is constructed with PTFE (LD) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-195-LLPL coax cable specs for this wire properties can be found on its RF coax cable LMR-195-LLPL datasheet. LMR-195-LLPL cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-195-LLPL coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components. * LMR™ is a trademark of Times Microwave Systems.

LMR-195-LLPL coax cable from L-com is only one of a large number of radio frequency coaxial cable types specifically stocked to be ready for quick shipment. L-com Microwave LMR-195-LLPL coax cable is manufactured in a flexible design and has a 50 Ohm impedance. This low loss flexible 50 Ohm coax cable LMR-195-LLPL is constructed with a 0.195 inch diameter and Orange PVC (FR) jacket.
LMR-195-LLPL flexible 50 Ohm coax cable with PVC (FR) jacket is rated for a 8 GHz maximum operating frequency. This 50 Ohm 0.195 inch diameter and low loss flexible coax cable is built with a double shield count and RF shielding of 90 dB. L-com Microwave LMR-195-LLPL coax is constructed with PTFE (LD) dielectric and a maximum operating temperature of 85 degrees C. Times Microwave LMR-195-LLPL coax cable specs for this wire properties can be found on its RF coax cable LMR-195-LLPL datasheet.
LMR-195-LLPL cable is part of more than one million RF, microwave parts in stock at L-com. This Times Microwave low loss LMR-195-LLPL coax cable is ready to buy and can be shipped worldwide. L-com also maintains a wide selection of other radio frequency coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave components.
* LMR™ is a trademark of Times Microwave Systems.

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number LMR-195-LLPL
Product Name Low Loss Flexible LMR-195-LLPL Plenum Rated Coax Cable Double Shielded with Orange PVC (FR) Jacket By The Foot
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
RF Cables And RF Cable Assemblies - NBR250 - kTB Solutions
Specs
Application RF
Rated Temperature -50 to 125 C (-58 to 257 F)
View Details
Plug socket with cable - KMEB-1-230AC-2,5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Form C 3-pin Socket, angled as per DIN EN 175301-803
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details