L-com, Inc. Metrobility 10/100TX to 10/100FX Single Mode ST Chassis Media Converter 20km LCR141-16

Description
The Metrobility R141 line card is a transparent two-port, copper-to fiber media converter that can be set to either 10Mbps on both ports or 100Mbps on both ports. The R141 line card is supported in all Metrobility chassis options. When configured with the LCR502-M management card, the line card may be locally managed through a web browser or with NetBeacon® ESP Element Manager. Features Optional management feature allows complete user monitoring and control All modules are hot swappable ensuring system uptime during replacements LED’s provide at a glance system performance status Used to extend UTP Ethernet networks over fiber optic cabling Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Application Campus network LAN backbone High EMI/RFI environments
Description
The Metrobility R141 line card is a transparent two-port, copper-to fiber media converter that can be set to either 10Mbps on both ports or 100Mbps on both ports. The R141 line card is supported in all Metrobility chassis options. When configured with the LCR502-M management card, the line card may be locally managed through a web browser or with NetBeacon® ESP Element Manager. Features Optional management feature allows complete user monitoring and control All modules are hot swappable ensuring system uptime during replacements LED’s provide at a glance system performance status Used to extend UTP Ethernet networks over fiber optic cabling Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Application Campus network LAN backbone High EMI/RFI environments

Suppliers

Company
Product
Description
Supplier Links
Metrobility 10/100TX to 10/100FX Single Mode ST Chassis Media Converter 20km - LCR141-16 - L-com, Inc.
North Andover, MA, United States
Metrobility 10/100TX to 10/100FX Single Mode ST Chassis Media Converter 20km
LCR141-16
Metrobility 10/100TX to 10/100FX Single Mode ST Chassis Media Converter 20km LCR141-16
The Metrobility R141 line card is a transparent two-port, copper-to fiber media converter that can be set to either 10Mbps on both ports or 100Mbps on both ports. The R141 line card is supported in all Metrobility chassis options. When configured with the LCR502-M management card, the line card may be locally managed through a web browser or with NetBeacon® ESP Element Manager. Features Optional management feature allows complete user monitoring and control All modules are hot swappable ensuring system uptime during replacements LED’s provide at a glance system performance status Used to extend UTP Ethernet networks over fiber optic cabling Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. Application Campus network LAN backbone High EMI/RFI environments

The Metrobility R141 line card is a transparent two-port, copper-to fiber media converter that can be set to either 10Mbps on both ports or 100Mbps on both ports. The R141 line card is supported in all Metrobility chassis options. When configured with the LCR502-M management card, the line card may be locally managed through a web browser or with NetBeacon® ESP Element Manager.

Features

  • Optional management feature allows complete user monitoring and control
  • All modules are hot swappable ensuring system uptime during replacements
  • LED’s provide at a glance system performance status
  • Used to extend UTP Ethernet networks over fiber optic cabling
  • Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer.

Application

  • Campus network
  • LAN backbone
  • High EMI/RFI environments
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number LCR141-16
Product Name Metrobility 10/100TX to 10/100FX Single Mode ST Chassis Media Converter 20km
Network 100Base-FX
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - IMC-390-SFP-US-ND - DigiKey
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Network SFP
Connector SFP
View Details
Signal Powered Fiber Optic Converter - LDM80-P-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
Opt. Asynch/Synch Mini Bit Driver® - 3503 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet / LWL P-P-Coupler - ethernet-lwl-p-p-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details