L-com, Inc. Industrial Ethernet Media Converter 2 10/100TX -1 SC Single mode 80km LCMC-S-80

Description
L-com offers a series of plug and play Industrial Ethernet Converters which feature dual 10/100TX RJ45 ports as well as one duplex SC fiber port. The LCMC series consist of Multimode and Single mode versions with optics supporting up to 80 kilometers over Single mode for long haul industrial ethernet media converter applications. Each unit is powered by an external 24V DC Industrial Power Supply, (Sold Separately) and is 35mm DIN rail mountable. Easy to read LEDs provide at-a-glance systems status information. Order online today! Features 24V DC powered (safety low voltage) Power Consumption: 24V <5W (0.208A) ( 24V Industrial Power Supply, Sold Seperately) Rugged IP20 rated aluminum casing ensures durability Operating Temp: -40°C to +70°C Used to extend Industrial Ethernet LANs over fiber optic cabling up to 80km Application 802.3u Factory Floor applications Industrial Ethernet media converter SCADA Automation
Description
L-com offers a series of plug and play Industrial Ethernet Converters which feature dual 10/100TX RJ45 ports as well as one duplex SC fiber port. The LCMC series consist of Multimode and Single mode versions with optics supporting up to 80 kilometers over Single mode for long haul industrial ethernet media converter applications. Each unit is powered by an external 24V DC Industrial Power Supply, (Sold Separately) and is 35mm DIN rail mountable. Easy to read LEDs provide at-a-glance systems status information. Order online today! Features 24V DC powered (safety low voltage) Power Consumption: 24V <5W (0.208A) ( 24V Industrial Power Supply, Sold Seperately) Rugged IP20 rated aluminum casing ensures durability Operating Temp: -40°C to +70°C Used to extend Industrial Ethernet LANs over fiber optic cabling up to 80km Application 802.3u Factory Floor applications Industrial Ethernet media converter SCADA Automation

Suppliers

Company
Product
Description
Supplier Links
Industrial Ethernet Media Converter 2 10/100TX -1 SC Single mode 80km - LCMC-S-80 - L-com, Inc.
North Andover, MA, United States
Industrial Ethernet Media Converter 2 10/100TX -1 SC Single mode 80km
LCMC-S-80
Industrial Ethernet Media Converter 2 10/100TX -1 SC Single mode 80km LCMC-S-80
L-com offers a series of plug and play Industrial Ethernet Converters which feature dual 10/100TX RJ45 ports as well as one duplex SC fiber port. The LCMC series consist of Multimode and Single mode versions with optics supporting up to 80 kilometers over Single mode for long haul industrial ethernet media converter applications. Each unit is powered by an external 24V DC Industrial Power Supply, (Sold Separately) and is 35mm DIN rail mountable. Easy to read LEDs provide at-a-glance systems status information. Order online today! Features 24V DC powered (safety low voltage) Power Consumption: 24V <5W (0.208A) ( 24V Industrial Power Supply, Sold Seperately) Rugged IP20 rated aluminum casing ensures durability Operating Temp: -40°C to +70°C Used to extend Industrial Ethernet LANs over fiber optic cabling up to 80km Application 802.3u Factory Floor applications Industrial Ethernet media converter SCADA Automation

L-com offers a series of plug and play Industrial Ethernet Converters which feature dual 10/100TX RJ45 ports as well as one duplex SC fiber port. The LCMC series consist of Multimode and Single mode versions with optics supporting up to 80 kilometers over Single mode for long haul industrial ethernet media converter applications. Each unit is powered by an external 24V DC Industrial Power Supply, (Sold Separately) and is 35mm DIN rail mountable. Easy to read LEDs provide at-a-glance systems status information. Order online today!

Features

  • 24V DC powered (safety low voltage)
  • Power Consumption: 24V <5W (0.208A) ( 24V Industrial Power Supply, Sold Seperately)
  • Rugged IP20 rated aluminum casing ensures durability
  • Operating Temp: -40°C to +70°C
  • Used to extend Industrial Ethernet LANs over fiber optic cabling up to 80km

Application

  • 802.3u
  • Factory Floor applications
  • Industrial Ethernet media converter
  • SCADA
  • Automation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number LCMC-S-80
Product Name Industrial Ethernet Media Converter 2 10/100TX -1 SC Single mode 80km
Network 100Base-TX; 10/100Base-TX; Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Mini Hardened Media Converter, 1000Mbps, Single-Strand 1310XMT, LFPT, 10km, SC - IMC-370I-SST-C - Advantech
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Network Single Mode
Connector SC Type
View Details
2 suppliers
Signal Powered Fiber Optic Converter - LDM80-P-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
Optical Async (3 In 1) BitDriver® - 2563 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Ethernet / LWL P-P-Coupler - ethernet-lwl-p-p-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details