L-com, Inc. Industrial Ethernet Media Converter 2 10/100TX -1 SC Single mode 40km LCMC-S-40

Description
L-com offers a series of plug and play Industrial Ethernet Converters which feature dual 10/100TX RJ45 ports as well as one duplex SC fiber port. The LCMC series consist of Multimode and Single mode versions with optics supporting up to 80 kilometers over Single mode for long haul industrial ethernet media converter applications. Each unit is powered by an external 24V DC Industrial Power Supply, (Sold Separately) and is 35mm DIN rail mountable. Easy to read LEDs provide at-a-glance systems status information. Order online today! Features Operating Temp: -40°C to +70°C Power Consumption: 24V <5W (0.208A) ( 24V Industrial Power Supply, Sold Seperately) 24V DC powered (safety low voltage) Rugged IP20 rated aluminum casing ensures durability Used to extend Industrial Ethernet LANs over fiber optic cabling up to 40km Application Automation Industrial Ethernet media converter 802.3u Factory Floor applications SCADA
Description
L-com offers a series of plug and play Industrial Ethernet Converters which feature dual 10/100TX RJ45 ports as well as one duplex SC fiber port. The LCMC series consist of Multimode and Single mode versions with optics supporting up to 80 kilometers over Single mode for long haul industrial ethernet media converter applications. Each unit is powered by an external 24V DC Industrial Power Supply, (Sold Separately) and is 35mm DIN rail mountable. Easy to read LEDs provide at-a-glance systems status information. Order online today! Features Operating Temp: -40°C to +70°C Power Consumption: 24V <5W (0.208A) ( 24V Industrial Power Supply, Sold Seperately) 24V DC powered (safety low voltage) Rugged IP20 rated aluminum casing ensures durability Used to extend Industrial Ethernet LANs over fiber optic cabling up to 40km Application Automation Industrial Ethernet media converter 802.3u Factory Floor applications SCADA

Suppliers

Company
Product
Description
Supplier Links
Industrial Ethernet Media Converter 2 10/100TX -1 SC Single mode 40km - LCMC-S-40 - L-com, Inc.
North Andover, MA, United States
Industrial Ethernet Media Converter 2 10/100TX -1 SC Single mode 40km
LCMC-S-40
Industrial Ethernet Media Converter 2 10/100TX -1 SC Single mode 40km LCMC-S-40
L-com offers a series of plug and play Industrial Ethernet Converters which feature dual 10/100TX RJ45 ports as well as one duplex SC fiber port. The LCMC series consist of Multimode and Single mode versions with optics supporting up to 80 kilometers over Single mode for long haul industrial ethernet media converter applications. Each unit is powered by an external 24V DC Industrial Power Supply, (Sold Separately) and is 35mm DIN rail mountable. Easy to read LEDs provide at-a-glance systems status information. Order online today! Features Operating Temp: -40°C to +70°C Power Consumption: 24V <5W (0.208A) ( 24V Industrial Power Supply, Sold Seperately) 24V DC powered (safety low voltage) Rugged IP20 rated aluminum casing ensures durability Used to extend Industrial Ethernet LANs over fiber optic cabling up to 40km Application Automation Industrial Ethernet media converter 802.3u Factory Floor applications SCADA

L-com offers a series of plug and play Industrial Ethernet Converters which feature dual 10/100TX RJ45 ports as well as one duplex SC fiber port. The LCMC series consist of Multimode and Single mode versions with optics supporting up to 80 kilometers over Single mode for long haul industrial ethernet media converter applications. Each unit is powered by an external 24V DC Industrial Power Supply, (Sold Separately) and is 35mm DIN rail mountable. Easy to read LEDs provide at-a-glance systems status information. Order online today!

Features

  • Operating Temp: -40°C to +70°C
  • Power Consumption: 24V <5W (0.208A) ( 24V Industrial Power Supply, Sold Seperately)
  • 24V DC powered (safety low voltage)
  • Rugged IP20 rated aluminum casing ensures durability
  • Used to extend Industrial Ethernet LANs over fiber optic cabling up to 40km

Application

  • Automation
  • Industrial Ethernet media converter
  • 802.3u
  • Factory Floor applications
  • SCADA
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number LCMC-S-40
Product Name Industrial Ethernet Media Converter 2 10/100TX -1 SC Single mode 40km
Network 100Base-TX; 10/100Base-TX; Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Media Converter - MULTISHACK-6X - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -20 to 60 C (-4 to 140 F)
Network HD over a single multiway fiber optic cable.
View Details
Media Converters - 2084-IMC-350I-MMST-PS-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Network 100Base-FX
Connector ST
View Details
Ethernet Media Converters - 149184 - RS Components, Ltd.
Specs
Operating Temperature 85 C (185 F)
Connector RJ-45; D-Subminiature Connector; RJ45, RS422, RS485, RS232
View Details
High-Speed Ethernet with RS485 Board for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Form Factor Board
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector RJ-45
View Details