L-com, Inc. 10/100Base-TX, RJ45 to 100Base-FX, SM LC LCM643-1M

Description
The Metrobility Delta Class "Twister" Media Converters support mixed media networks by enabling copper-to-fiber conversion to extend network distances. The Delta Class products feature a high impact, wall-mountable housing with integrated cable management. Fiber cable lengths of up to 100km are supported through integral signal retiming. LED indicators for Far End Fault also show whether the remote fiber port is receiving a valid signal from the local unit. When Link Loss Carry Forward (LLCF) is enabled, the ports do not transmit a link signal until they receive a link signal from the opposite port. Remote Loop Back testing between the fiber ports allows the user to diagnose cable problems without disconnecting the fiber cables. Order Online today! Features LLCF Feature verifies link integrity Used to extend UTP Ethernet networks over fiber optic cabling Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. High impact, wall-mountable housing provides durability and long life LED’s provide at a glance system performance status Application LAN backbone Campus network High EMI/RFI environments MAN
Description
The Metrobility Delta Class "Twister" Media Converters support mixed media networks by enabling copper-to-fiber conversion to extend network distances. The Delta Class products feature a high impact, wall-mountable housing with integrated cable management. Fiber cable lengths of up to 100km are supported through integral signal retiming. LED indicators for Far End Fault also show whether the remote fiber port is receiving a valid signal from the local unit. When Link Loss Carry Forward (LLCF) is enabled, the ports do not transmit a link signal until they receive a link signal from the opposite port. Remote Loop Back testing between the fiber ports allows the user to diagnose cable problems without disconnecting the fiber cables. Order Online today! Features LLCF Feature verifies link integrity Used to extend UTP Ethernet networks over fiber optic cabling Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. High impact, wall-mountable housing provides durability and long life LED’s provide at a glance system performance status Application LAN backbone Campus network High EMI/RFI environments MAN

Suppliers

Company
Product
Description
Supplier Links
10/100Base-TX, RJ45 to 100Base-FX, SM LC - LCM643-1M - L-com, Inc.
North Andover, MA, United States
10/100Base-TX, RJ45 to 100Base-FX, SM LC
LCM643-1M
10/100Base-TX, RJ45 to 100Base-FX, SM LC LCM643-1M
The Metrobility Delta Class "Twister" Media Converters support mixed media networks by enabling copper-to-fiber conversion to extend network distances. The Delta Class products feature a high impact, wall-mountable housing with integrated cable management. Fiber cable lengths of up to 100km are supported through integral signal retiming. LED indicators for Far End Fault also show whether the remote fiber port is receiving a valid signal from the local unit. When Link Loss Carry Forward (LLCF) is enabled, the ports do not transmit a link signal until they receive a link signal from the opposite port. Remote Loop Back testing between the fiber ports allows the user to diagnose cable problems without disconnecting the fiber cables. Order Online today! Features LLCF Feature verifies link integrity Used to extend UTP Ethernet networks over fiber optic cabling Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer. High impact, wall-mountable housing provides durability and long life LED’s provide at a glance system performance status Application LAN backbone Campus network High EMI/RFI environments MAN

The Metrobility Delta Class "Twister" Media Converters support mixed media networks by enabling copper-to-fiber conversion to extend network distances. The Delta Class products feature a high impact, wall-mountable housing with integrated cable management. Fiber cable lengths of up to 100km are supported through integral signal retiming. LED indicators for Far End Fault also show whether the remote fiber port is receiving a valid signal from the local unit. When Link Loss Carry Forward (LLCF) is enabled, the ports do not transmit a link signal until they receive a link signal from the opposite port. Remote Loop Back testing between the fiber ports allows the user to diagnose cable problems without disconnecting the fiber cables. Order Online today!

Features

  • LLCF Feature verifies link integrity
  • Used to extend UTP Ethernet networks over fiber optic cabling
  • Warranty: Returns may be accepted in the first 30 days. After 30 days returns must be handled by the manufacturer.
  • High impact, wall-mountable housing provides durability and long life
  • LED’s provide at a glance system performance status

Application

  • LAN backbone
  • Campus network
  • High EMI/RFI environments
  • MAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number LCM643-1M
Product Name 10/100Base-TX, RJ45 to 100Base-FX, SM LC
Network 100Base-FX
Unlock Full Specs
to access all available technical data

Similar Products

Mini Hardened Media Converter, 1000Mbps, LFPT, SFP - IMC-370I-SFP-C - Advantech
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Connector SFP cage
View Details
2 suppliers
Signal Powered Fiber Optic Converter - LDM80-S-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
ECL to Fiber Optic Transmitter/Receiver - 2825 - S.I. Tech, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Resistive coupler - resistive-coupler - BARTEC
Specs
Operating Temperature -40 to 15.56 C (-40 to 60 F)
View Details