L-com, Inc. Splitter Distribution Box 8 Ports with 2 Input/Output Ports loaded with SC/UPC Adapter (without pigtails) LCFDB-108B-SC

Description
Indoor Wall Mounted, Fiber Optic Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCFDB-108B-SC comes with 8 Simplex SC/UPC Coupler Ports installed with a removable cover for easy access to the pre-installed connectors. 2 cable entry points available so that your fiber runs can enter from above or below. Features 8 Simplex SC/UPC Couplers pre-installed Cable Management Tray designed to securely and safely hold your fiber strands Removable cover for easy access plus two cable entry points Low Profile Wall Mounted Fiber Information Panel design Integrated mounting holes for securing to any flat surface Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
Datasheet
Description
Indoor Wall Mounted, Fiber Optic Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCFDB-108B-SC comes with 8 Simplex SC/UPC Coupler Ports installed with a removable cover for easy access to the pre-installed connectors. 2 cable entry points available so that your fiber runs can enter from above or below. Features 8 Simplex SC/UPC Couplers pre-installed Cable Management Tray designed to securely and safely hold your fiber strands Removable cover for easy access plus two cable entry points Low Profile Wall Mounted Fiber Information Panel design Integrated mounting holes for securing to any flat surface Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splitter Distribution Box 8 Ports with 2 Input/Output Ports loaded with SC/UPC Adapter (without pigtails) - LCFDB-108B-SC - L-com, Inc.
North Andover, MA, United States
Splitter Distribution Box 8 Ports with 2 Input/Output Ports loaded with SC/UPC Adapter (without pigtails)
LCFDB-108B-SC
Splitter Distribution Box 8 Ports with 2 Input/Output Ports loaded with SC/UPC Adapter (without pigtails) LCFDB-108B-SC
Indoor Wall Mounted, Fiber Optic Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCFDB-108B-SC comes with 8 Simplex SC/UPC Coupler Ports installed with a removable cover for easy access to the pre-installed connectors. 2 cable entry points available so that your fiber runs can enter from above or below. Features 8 Simplex SC/UPC Couplers pre-installed Cable Management Tray designed to securely and safely hold your fiber strands Removable cover for easy access plus two cable entry points Low Profile Wall Mounted Fiber Information Panel design Integrated mounting holes for securing to any flat surface Application FTTH Access Networks Telecommunication Networks CATV Networks Data Communications Networks Data Communications Networks

Indoor Wall Mounted, Fiber Optic Distribution box is ideal for end terminations of fiber optic runs in residential or commercial buildings. The LCFDB-108B-SC comes with 8 Simplex SC/UPC Coupler Ports installed with a removable cover for easy access to the pre-installed connectors. 2 cable entry points available so that your fiber runs can enter from above or below.

Features

  • 8 Simplex SC/UPC Couplers pre-installed
  • Cable Management Tray designed to securely and safely hold your fiber strands
  • Removable cover for easy access plus two cable entry points
  • Low Profile Wall Mounted Fiber Information Panel design
  • Integrated mounting holes for securing to any flat surface

Application

  • FTTH Access Networks
  • Telecommunication Networks
  • CATV Networks
  • Data Communications Networks
  • Data Communications Networks
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number LCFDB-108B-SC
Product Name Splitter Distribution Box 8 Ports with 2 Input/Output Ports loaded with SC/UPC Adapter (without pigtails)
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Power supply socket - NECU-G78G4-C2 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Din Rail, Channel - 2946-2000-1405-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Mini Banana Plug, Double Stacking - DB500 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details