L-com, Inc. MCX Jack Connector Crimp/Solder Attachment for RG178 LCCN3037

Description
L-com’s MCX jack connector for RG178 coax uses a crimp/solder attachment method. This MCX connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our MCX jack connector operates up to a maximum frequency of 6 GHz.&&The specifications and a basic dimensional drawing for LCCN3037 jack MCX connector can be found in this datasheet PDF. L-com’s portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable, L-com offers both standard and custom cable assemblies to fit a customer’s specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/solder attachment Operates to 6 Ghz Application RF Boxes and components RF Test Systems General Purpose RF Interconnect Laboratory applications
Datasheet
Description
L-com’s MCX jack connector for RG178 coax uses a crimp/solder attachment method. This MCX connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our MCX jack connector operates up to a maximum frequency of 6 GHz.&&The specifications and a basic dimensional drawing for LCCN3037 jack MCX connector can be found in this datasheet PDF. L-com’s portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable, L-com offers both standard and custom cable assemblies to fit a customer’s specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/solder attachment Operates to 6 Ghz Application RF Boxes and components RF Test Systems General Purpose RF Interconnect Laboratory applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCX Jack Connector Crimp/Solder Attachment for RG178 - LCCN3037 - L-com, Inc.
North Andover, MA, United States
MCX Jack Connector Crimp/Solder Attachment for RG178
LCCN3037
MCX Jack Connector Crimp/Solder Attachment for RG178 LCCN3037
L-com’s MCX jack connector for RG178 coax uses a crimp/solder attachment method. This MCX connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our MCX jack connector operates up to a maximum frequency of 6 GHz.&&The specifications and a basic dimensional drawing for LCCN3037 jack MCX connector can be found in this datasheet PDF. L-com’s portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable, L-com offers both standard and custom cable assemblies to fit a customer’s specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/solder attachment Operates to 6 Ghz Application RF Boxes and components RF Test Systems General Purpose RF Interconnect Laboratory applications

L-com’s MCX jack connector for RG178 coax uses a crimp/solder attachment method. This MCX connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our MCX jack connector operates up to a maximum frequency of 6 GHz.&&The specifications and a basic dimensional drawing for LCCN3037 jack MCX connector can be found in this datasheet PDF. L-com’s portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable, L-com offers both standard and custom cable assemblies to fit a customer’s specific needs.

Features

  • Designed to industry standard interface dimensions
  • Quality body materials and plating
  • Crimp/solder attachment
  • Operates to 6 Ghz

Application

  • RF Boxes and components
  • RF Test Systems
  • General Purpose RF Interconnect
  • Laboratory applications
Supplier's Site Datasheet
Mcx Jack Connector Crimp/solder Attachment For Rg1 L-Com - 24AK6334 - Newark, An Avnet Company
Chicago, IL, United States
Mcx Jack Connector Crimp/solder Attachment For Rg1 L-Com
24AK6334
Mcx Jack Connector Crimp/solder Attachment For Rg1 L-Com 24AK6334
MCX JACK CONNECTOR CRIMP/SOLDER ATTACHMENT FOR RG1

MCX JACK CONNECTOR CRIMP/SOLDER ATTACHMENT FOR RG1

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number LCCN3037 24AK6334
Product Name MCX Jack Connector Crimp/Solder Attachment for RG178 Mcx Jack Connector Crimp/solder Attachment For Rg1 L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-107-472-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mini Banana Plug, Double Stacking - DB500 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details