L-com, Inc. N Male Connector Crimp/Solder Attachment for RG178, .480 inch D Hole LCCN3036

Description
L-com’s N male connector for RG178 coax uses a crimp/solder attachment method. This N connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our N male connector operates up to a maximum frequency of 2 GHz.&&The specifications and a basic dimensional drawing for LCCN3036 male N connector can be found in this datasheet PDF. L-com’s portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable, L-com offers both standard and custom cable assemblies to fit a customer’s specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/solder attachment Operates to 2 Ghz Application RF Boxes and components RF Test Systems General Purpose RF Interconnect Laboratory applications
Datasheet
Description
L-com’s N male connector for RG178 coax uses a crimp/solder attachment method. This N connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our N male connector operates up to a maximum frequency of 2 GHz.&&The specifications and a basic dimensional drawing for LCCN3036 male N connector can be found in this datasheet PDF. L-com’s portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable, L-com offers both standard and custom cable assemblies to fit a customer’s specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/solder attachment Operates to 2 Ghz Application RF Boxes and components RF Test Systems General Purpose RF Interconnect Laboratory applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Male Connector Crimp/Solder Attachment for RG178, .480 inch D Hole - LCCN3036 - L-com, Inc.
North Andover, MA, United States
N Male Connector Crimp/Solder Attachment for RG178, .480 inch D Hole
LCCN3036
N Male Connector Crimp/Solder Attachment for RG178, .480 inch D Hole LCCN3036
L-com’s N male connector for RG178 coax uses a crimp/solder attachment method. This N connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our N male connector operates up to a maximum frequency of 2 GHz.&&The specifications and a basic dimensional drawing for LCCN3036 male N connector can be found in this datasheet PDF. L-com’s portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable, L-com offers both standard and custom cable assemblies to fit a customer’s specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Crimp/solder attachment Operates to 2 Ghz Application RF Boxes and components RF Test Systems General Purpose RF Interconnect Laboratory applications

L-com’s N male connector for RG178 coax uses a crimp/solder attachment method. This N connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our N male connector operates up to a maximum frequency of 2 GHz.&&The specifications and a basic dimensional drawing for LCCN3036 male N connector can be found in this datasheet PDF. L-com’s portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable, L-com offers both standard and custom cable assemblies to fit a customer’s specific needs.

Features

  • Designed to industry standard interface dimensions
  • Quality body materials and plating
  • Crimp/solder attachment
  • Operates to 2 Ghz

Application

  • RF Boxes and components
  • RF Test Systems
  • General Purpose RF Interconnect
  • Laboratory applications
Supplier's Site Datasheet
N Male Connector Crimp/solder Attachment For Rg178 L-Com - 24AK6333 - Newark, An Avnet Company
Chicago, IL, United States
N Male Connector Crimp/solder Attachment For Rg178 L-Com
24AK6333
N Male Connector Crimp/solder Attachment For Rg178 L-Com 24AK6333
N MALE CONNECTOR CRIMP/SOLDER ATTACHMENT FOR RG178

N MALE CONNECTOR CRIMP/SOLDER ATTACHMENT FOR RG178

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number LCCN3036 24AK6333
Product Name N Male Connector Crimp/Solder Attachment for RG178, .480 inch D Hole N Male Connector Crimp/solder Attachment For Rg178 L-Com
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-107-472-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details