L-com, Inc. N Female Bulkhead Connector Clamp/Solder Attachment For RG178, .640 inch DD Hole LCCN3028

Description
L-com’s N female bulkhead connector for RG178 coax uses a crimp/solder attachment method. This N connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our N female bulkhead connector operates in the frequency range supported by RG178 coax.&&The specifications and a basic dimensional drawing for LCCN3028 female bulkhead N connector can be found in this datasheet PDF. L-com’s portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable, L-com offers both standard and custom cable assemblies to fit a customer’s specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Clamp/solder attachment Operates to coax Application RF Boxes and components RF Test Systems General Purpose RF Interconnect Laboratory applications
Datasheet
Description
L-com’s N female bulkhead connector for RG178 coax uses a crimp/solder attachment method. This N connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our N female bulkhead connector operates in the frequency range supported by RG178 coax.&&The specifications and a basic dimensional drawing for LCCN3028 female bulkhead N connector can be found in this datasheet PDF. L-com’s portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable, L-com offers both standard and custom cable assemblies to fit a customer’s specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Clamp/solder attachment Operates to coax Application RF Boxes and components RF Test Systems General Purpose RF Interconnect Laboratory applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Female Bulkhead Connector Clamp/Solder Attachment For RG178, .640 inch DD Hole - LCCN3028 - L-com, Inc.
North Andover, MA, United States
N Female Bulkhead Connector Clamp/Solder Attachment For RG178, .640 inch DD Hole
LCCN3028
N Female Bulkhead Connector Clamp/Solder Attachment For RG178, .640 inch DD Hole LCCN3028
L-com’s N female bulkhead connector for RG178 coax uses a crimp/solder attachment method. This N connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our N female bulkhead connector operates in the frequency range supported by RG178 coax.&&The specifications and a basic dimensional drawing for LCCN3028 female bulkhead N connector can be found in this datasheet PDF. L-com’s portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable, L-com offers both standard and custom cable assemblies to fit a customer’s specific needs. Features Designed to industry standard interface dimensions Quality body materials and plating Clamp/solder attachment Operates to coax Application RF Boxes and components RF Test Systems General Purpose RF Interconnect Laboratory applications

L-com’s N female bulkhead connector for RG178 coax uses a crimp/solder attachment method. This N connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our N female bulkhead connector operates in the frequency range supported by RG178 coax.&&The specifications and a basic dimensional drawing for LCCN3028 female bulkhead N connector can be found in this datasheet PDF. L-com’s portfolio of RF and microwave connectors allows users to choose from a large number of options when building assemblies to fit their RF interconnect needs. RF cables can be created to fulfill many interconnect applications ranging from In the Box hookup, test equipment connectivity or as part of a system installation. In addition to an offering of RF connectors and coaxial cable, L-com offers both standard and custom cable assemblies to fit a customer’s specific needs.

Features

  • Designed to industry standard interface dimensions
  • Quality body materials and plating
  • Clamp/solder attachment
  • Operates to coax

Application

  • RF Boxes and components
  • RF Test Systems
  • General Purpose RF Interconnect
  • Laboratory applications
Supplier's Site Datasheet
N Female Bulkhead Connector Clamp/solder Attachmen L-Com - 24AK6326 - Newark, An Avnet Company
Chicago, IL, United States
N Female Bulkhead Connector Clamp/solder Attachmen L-Com
24AK6326
N Female Bulkhead Connector Clamp/solder Attachmen L-Com 24AK6326
N FEMALE BULKHEAD CONNECTOR CLAMP/SOLDER ATTACHMEN

N FEMALE BULKHEAD CONNECTOR CLAMP/SOLDER ATTACHMEN

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number LCCN3028 24AK6326
Product Name N Female Bulkhead Connector Clamp/Solder Attachment For RG178, .640 inch DD Hole N Female Bulkhead Connector Clamp/solder Attachmen L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190608 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details