L-com, Inc. Precision SMA Male Right Angle to TNC Female Bulkhead Semi-Flexible Cable Assembly using LC085TB Coax, 10 FT , LF Solder LCCA30561-FT10

Description
Key Specifications (Click on Data Sheet Above for Additional Details) . Connector Series 1 SMA Connector Gender 1 Male Connector Polarity 1 Standard Connector Angle 1 Right Angle Connector Mount Method 1 None Connector Impedance 1 50 Connector Series 2 TNC Connector Gender 2 Female Connector Polarity 2 Standard Connector Angle 2 Straight Connector Mount Method 2 Bulkhead Connector Impedance 2 50 RF Cable Part Number LC085TB RF Cable Type LC085TB RF Cable Impedance 50 SMA Male Right Angle to TNC Female Bulkhead Semi-Flexible Precision Cable Using LC085TB Coax, RoHS SMA LCCA30561 cable assembly is part the RF industry's largest inventory of in-stock standard cable and same-day-built custom cable assembly products. This Pasternack SMA to TNC cable assembly is a coaxial design. Our SMA male to TNC female cable assembly is precision manufactured to RF industry specifications. Pasternack's SMA to TNC precision assembly uses a formable cable. LCCA30561 50 Ohm SMA to 50 Ohm TNC cable assembly is manufactured with 50 Ohm LC085TB type coax. SMA right angle to TNC straight coaxial cable assembly uses 90 degree right angle coax cable connectors. Our LCCA30561 RF cable assembly is shipped from Pasternack's ISO 9001:2008 facility in Irvine, CA the same day as purchased. This SMA to TNC coaxial cable assembly is part of over 35,000 RF, microwave and millimeter wave products that ship the same day worldwide, including custom cable assemblies. Features Max Frequency 6 GHz Shielding Effectivity > 100dB PTFE Dielectric with 69.5% VoP Hand Formable Tin Filled Copper Composite Braid Outer Conductor Application General Purpose Laboratory Use System Interconnect
Datasheet
Description
Key Specifications (Click on Data Sheet Above for Additional Details) . Connector Series 1 SMA Connector Gender 1 Male Connector Polarity 1 Standard Connector Angle 1 Right Angle Connector Mount Method 1 None Connector Impedance 1 50 Connector Series 2 TNC Connector Gender 2 Female Connector Polarity 2 Standard Connector Angle 2 Straight Connector Mount Method 2 Bulkhead Connector Impedance 2 50 RF Cable Part Number LC085TB RF Cable Type LC085TB RF Cable Impedance 50 SMA Male Right Angle to TNC Female Bulkhead Semi-Flexible Precision Cable Using LC085TB Coax, RoHS SMA LCCA30561 cable assembly is part the RF industry's largest inventory of in-stock standard cable and same-day-built custom cable assembly products. This Pasternack SMA to TNC cable assembly is a coaxial design. Our SMA male to TNC female cable assembly is precision manufactured to RF industry specifications. Pasternack's SMA to TNC precision assembly uses a formable cable. LCCA30561 50 Ohm SMA to 50 Ohm TNC cable assembly is manufactured with 50 Ohm LC085TB type coax. SMA right angle to TNC straight coaxial cable assembly uses 90 degree right angle coax cable connectors. Our LCCA30561 RF cable assembly is shipped from Pasternack's ISO 9001:2008 facility in Irvine, CA the same day as purchased. This SMA to TNC coaxial cable assembly is part of over 35,000 RF, microwave and millimeter wave products that ship the same day worldwide, including custom cable assemblies. Features Max Frequency 6 GHz Shielding Effectivity > 100dB PTFE Dielectric with 69.5% VoP Hand Formable Tin Filled Copper Composite Braid Outer Conductor Application General Purpose Laboratory Use System Interconnect
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision SMA Male Right Angle to TNC Female Bulkhead Semi-Flexible Cable Assembly using LC085TB Coax, 10 FT , LF Solder - LCCA30561-FT10 - L-com, Inc.
North Andover, MA, United States
Precision SMA Male Right Angle to TNC Female Bulkhead Semi-Flexible Cable Assembly using LC085TB Coax, 10 FT , LF Solder
LCCA30561-FT10
Precision SMA Male Right Angle to TNC Female Bulkhead Semi-Flexible Cable Assembly using LC085TB Coax, 10 FT , LF Solder LCCA30561-FT10
Key Specifications (Click on Data Sheet Above for Additional Details) . Connector Series 1 SMA Connector Gender 1 Male Connector Polarity 1 Standard Connector Angle 1 Right Angle Connector Mount Method 1 None Connector Impedance 1 50 Connector Series 2 TNC Connector Gender 2 Female Connector Polarity 2 Standard Connector Angle 2 Straight Connector Mount Method 2 Bulkhead Connector Impedance 2 50 RF Cable Part Number LC085TB RF Cable Type LC085TB RF Cable Impedance 50 SMA Male Right Angle to TNC Female Bulkhead Semi-Flexible Precision Cable Using LC085TB Coax, RoHS SMA LCCA30561 cable assembly is part the RF industry's largest inventory of in-stock standard cable and same-day-built custom cable assembly products. This Pasternack SMA to TNC cable assembly is a coaxial design. Our SMA male to TNC female cable assembly is precision manufactured to RF industry specifications. Pasternack's SMA to TNC precision assembly uses a formable cable. LCCA30561 50 Ohm SMA to 50 Ohm TNC cable assembly is manufactured with 50 Ohm LC085TB type coax. SMA right angle to TNC straight coaxial cable assembly uses 90 degree right angle coax cable connectors. Our LCCA30561 RF cable assembly is shipped from Pasternack's ISO 9001:2008 facility in Irvine, CA the same day as purchased. This SMA to TNC coaxial cable assembly is part of over 35,000 RF, microwave and millimeter wave products that ship the same day worldwide, including custom cable assemblies. Features Max Frequency 6 GHz Shielding Effectivity > 100dB PTFE Dielectric with 69.5% VoP Hand Formable Tin Filled Copper Composite Braid Outer Conductor Application General Purpose Laboratory Use System Interconnect

Key Specifications (Click on Data Sheet Above for Additional Details) .
Connector Series 1 SMA
Connector Gender 1 Male
Connector Polarity 1 Standard
Connector Angle 1 Right Angle
Connector Mount Method 1 None
Connector Impedance 1 50
Connector Series 2 TNC
Connector Gender 2 Female
Connector Polarity 2 Standard
Connector Angle 2 Straight
Connector Mount Method 2 Bulkhead
Connector Impedance 2 50
RF Cable Part Number LC085TB
RF Cable Type LC085TB
RF Cable Impedance 50

SMA Male Right Angle to TNC Female Bulkhead Semi-Flexible Precision Cable Using LC085TB Coax, RoHS

SMA LCCA30561 cable assembly is part the RF industry's largest inventory of in-stock standard cable and same-day-built custom cable assembly products. This Pasternack SMA to TNC cable assembly is a coaxial design. Our SMA male to TNC female cable assembly is precision manufactured to RF industry specifications.

Pasternack's SMA to TNC precision assembly uses a formable cable. LCCA30561 50 Ohm SMA to 50 Ohm TNC cable assembly is manufactured with 50 Ohm LC085TB type coax. SMA right angle to TNC straight coaxial cable assembly uses 90 degree right angle coax cable connectors.

Our LCCA30561 RF cable assembly is shipped from Pasternack's ISO 9001:2008 facility in Irvine, CA the same day as purchased. This SMA to TNC coaxial cable assembly is part of over 35,000 RF, microwave and millimeter wave products that ship the same day worldwide, including custom cable assemblies.

Features

  • Max Frequency 6 GHz
  • Shielding Effectivity > 100dB
  • PTFE Dielectric with 69.5% VoP
  • Hand Formable
  • Tin Filled Copper Composite Braid Outer Conductor

Application

  • General Purpose
  • Laboratory Use
  • System Interconnect
Supplier's Site Datasheet
Sma Mra To Tnc Fbh Using Lc085Tb, 10 Ft L-Com - 23AK5905 - Newark, An Avnet Company
Chicago, IL, United States
Sma Mra To Tnc Fbh Using Lc085Tb, 10 Ft L-Com
23AK5905
Sma Mra To Tnc Fbh Using Lc085Tb, 10 Ft L-Com 23AK5905
SMA MRA TO TNC FBH USING LC085TB, 10 FT

SMA MRA TO TNC FBH USING LC085TB, 10 FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30561-FT10 23AK5905
Product Name Precision SMA Male Right Angle to TNC Female Bulkhead Semi-Flexible Cable Assembly using LC085TB Coax, 10 FT , LF Solder Sma Mra To Tnc Fbh Using Lc085Tb, 10 Ft L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details