The L-com LCCA30485-FT6 is a 6-foot N Male to SMA Female Bulkhead Cable Assembly utilizing LC141TBJ coax. It supports a maximum frequency of 11 GHz and features a shielding effectiveness greater than 100 dB, making it suitable for high-frequency applications. The cable is constructed with a PTFE dielectric and has a velocity of propagation of 70%. Its hand-formable design allows for easy customization to fit specific installation requirements. The assembly is ideal for general purpose, laboratory use, and system interconnect applications. The connectors are made of brass with gold plating, ensuring reliable performance. The operating temperature range is from -65 to +150 degrees Celsius, making it versatile for various environments.
N Male to SMA Female Bulkhead Cable Assembly using LC141TBJ Coax, 6 FT
L-com N male to SMA female bulkhead cable assembly using LC141TBJ coax, 6 FT is available for same day shipping from our facility. This high quality N cable is part of a large selection of in-stock, commercial-off-the-s
These RF coaxial cable assemblies are built with N connection on one end and SMA bulkhead connection on the other. This N to SMA cable from L-com has a male to female gender combination. Our N male to SMA female coaxial assembly part number LCCA30485-FT6 can also be known as N plug to SMA jack cable assembly when using alternate gender names.
N plug to SMA jack cable assembly LCCA30485-FT6 is manufactured with a formable coax.
Maximum frequency for these N to SMA M/F cables is 11 GHz. Technical performance specifications on these 11 GHz N male to SMA female bulkhead cables are located on the LCCA30485-FT6 datasheet PDF along with CAD drawing and dimensions. The L-Com RF cable assembly data sheet with specs, drawing dimensions can be found on this product page just above. Our Custom Cable Configurator is where to find and build customized versions of this RF coaxial assembly or many other connectors and coax combinations that all ship the same-day. This product can also be called a SMA female bulkhead to N male cable assembly because it can be used in the opposite direction.
N male to SMA female bulkhead cable assembly using LC141TBJ coax, 6 FT is just one of a large selection of in-stock RF products available. L-com not only has this off-the-shelf and custom versions of our N to SMA cable assembly available for same-day shipping, but we also have thousands of other products that have same day shipping. Because of all these reasons and more, L-com should be your number one source for wired and wireless connectivity products like our N male to SMA female bulkhead cable assembly using LC141TBJ coax, 6 FT.
Features
Application
SMA FBH TO N M USING LC141TBJ, 6 FT
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | LCCA30485-FT6 | 23AK5303 |
| Product Name | N Male to SMA Female Bulkhead Cable Assembly using LC141TBJ Coax, 6 FT | Sma Fbh To N M Using Lc141Tbj, 6 Ft L-Com |
| Cable Type | Coaxial |