L-com, Inc. Low Loss 4.3-10 Male to N Male Cable Assembly using LMR-600-DB Coax, 5 FT with Times Microwave Components LCCA30350-FT5

Description
L-com's LCCA30350-FT5 is a low loss 4.3-10 male to N male cable assembly using LMR-600-DB coax, 5 FT with Times Microwave components and ships same-day. The LMR-600-DB coax of this 4.3-10 cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 4.3-10 to N cable assembly has a male to male gender configuration with flexible LMR-600-DB series coax and operates to 5.8 GHz. The double shield of this 4.3-10 cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this 4.3-10 male to 4.3-10 male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30350-FT5 L-com Low Loss 4.3-10 Male to N Male Cable Assembly using LMR-600-DB Coax, 5 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Description
L-com's LCCA30350-FT5 is a low loss 4.3-10 male to N male cable assembly using LMR-600-DB coax, 5 FT with Times Microwave components and ships same-day. The LMR-600-DB coax of this 4.3-10 cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 4.3-10 to N cable assembly has a male to male gender configuration with flexible LMR-600-DB series coax and operates to 5.8 GHz. The double shield of this 4.3-10 cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this 4.3-10 male to 4.3-10 male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30350-FT5 L-com Low Loss 4.3-10 Male to N Male Cable Assembly using LMR-600-DB Coax, 5 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss 4.3-10 Male to N Male Cable Assembly using LMR-600-DB Coax, 5 FT with Times Microwave Components - LCCA30350-FT5 - L-com, Inc.
North Andover, MA, United States
Low Loss 4.3-10 Male to N Male Cable Assembly using LMR-600-DB Coax, 5 FT with Times Microwave Components
LCCA30350-FT5
Low Loss 4.3-10 Male to N Male Cable Assembly using LMR-600-DB Coax, 5 FT with Times Microwave Components LCCA30350-FT5
L-com's LCCA30350-FT5 is a low loss 4.3-10 male to N male cable assembly using LMR-600-DB coax, 5 FT with Times Microwave components and ships same-day. The LMR-600-DB coax of this 4.3-10 cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 4.3-10 to N cable assembly has a male to male gender configuration with flexible LMR-600-DB series coax and operates to 5.8 GHz. The double shield of this 4.3-10 cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this 4.3-10 male to 4.3-10 male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30350-FT5 L-com Low Loss 4.3-10 Male to N Male Cable Assembly using LMR-600-DB Coax, 5 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30350-FT5 is a low loss 4.3-10 male to N male cable assembly using LMR-600-DB coax, 5 FT with Times Microwave components and ships same-day. The LMR-600-DB coax of this 4.3-10 cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com 4.3-10 to N cable assembly has a male to male gender configuration with flexible LMR-600-DB series coax and operates to 5.8 GHz. The double shield of this 4.3-10 cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this 4.3-10 male to 4.3-10 male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30350-FT5 L-com Low Loss 4.3-10 Male to N Male Cable Assembly using LMR-600-DB Coax, 5 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Cable, 4.3/10 Plug-N Type Plug, 5Ft; Connector To Connector L-Com - 84AH3916 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, 4.3/10 Plug-N Type Plug, 5Ft; Connector To Connector L-Com
84AH3916
Rf Cable, 4.3/10 Plug-N Type Plug, 5Ft; Connector To Connector L-Com 84AH3916
RF CABLE, 4.3/10 PLUG-N TYPE PLUG, 5FT; Connector to Connector:4.3/10 Plug to N Type Plug; Coaxial Cable Type:LMR-600-DB; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black RoHS Compliant: Yes

RF CABLE, 4.3/10 PLUG-N TYPE PLUG, 5FT; Connector to Connector:4.3/10 Plug to N Type Plug; Coaxial Cable Type:LMR-600-DB; Impedance:50ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30350-FT5 84AH3916
Product Name Low Loss 4.3-10 Male to N Male Cable Assembly using LMR-600-DB Coax, 5 FT with Times Microwave Components Rf Cable, 4.3/10 Plug-N Type Plug, 5Ft; Connector To Connector L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-M12W8-E-10-N-B-LE8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 32.8 ft (99.97 dm)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
Power, Line Cables and Extension Cords - Q995-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type GB2099
View Details
3 suppliers