L-com, Inc. Low Loss TNC Male to N Female Cable Assembly using LMR-600-DB Coax, 1.5 FT with Times Microwave Components with HeatShrink LCCA30344-FT1.5

Description
L-com's LCCA30344-FT1.5 is a low loss TNC male to N female cable assembly using LMR-600-DB coax, 1.5 FT with Times Microwave components with heatshrink and ships same-day. The LMR-600-DB coax of this TNC cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com TNC to N cable assembly has a male to female gender configuration with flexible LMR-600-DB series coax and operates to 5.8 GHz. The double shield of this TNC cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this TNC male to TNC female cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30344-FT1.5 L-com Low Loss TNC Male to N Female Cable Assembly using LMR-600-DB Coax, 1.5 FT with Times Microwave Components with HeatShrink data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Description
L-com's LCCA30344-FT1.5 is a low loss TNC male to N female cable assembly using LMR-600-DB coax, 1.5 FT with Times Microwave components with heatshrink and ships same-day. The LMR-600-DB coax of this TNC cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com TNC to N cable assembly has a male to female gender configuration with flexible LMR-600-DB series coax and operates to 5.8 GHz. The double shield of this TNC cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this TNC male to TNC female cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30344-FT1.5 L-com Low Loss TNC Male to N Female Cable Assembly using LMR-600-DB Coax, 1.5 FT with Times Microwave Components with HeatShrink data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss TNC Male to N Female Cable Assembly using LMR-600-DB Coax, 1.5 FT with Times Microwave Components with HeatShrink - LCCA30344-FT1.5 - L-com, Inc.
North Andover, MA, United States
Low Loss TNC Male to N Female Cable Assembly using LMR-600-DB Coax, 1.5 FT with Times Microwave Components with HeatShrink
LCCA30344-FT1.5
Low Loss TNC Male to N Female Cable Assembly using LMR-600-DB Coax, 1.5 FT with Times Microwave Components with HeatShrink LCCA30344-FT1.5
L-com's LCCA30344-FT1.5 is a low loss TNC male to N female cable assembly using LMR-600-DB coax, 1.5 FT with Times Microwave components with heatshrink and ships same-day. The LMR-600-DB coax of this TNC cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com TNC to N cable assembly has a male to female gender configuration with flexible LMR-600-DB series coax and operates to 5.8 GHz. The double shield of this TNC cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this TNC male to TNC female cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30344-FT1.5 L-com Low Loss TNC Male to N Female Cable Assembly using LMR-600-DB Coax, 1.5 FT with Times Microwave Components with HeatShrink data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30344-FT1.5 is a low loss TNC male to N female cable assembly using LMR-600-DB coax, 1.5 FT with Times Microwave components with heatshrink and ships same-day. The LMR-600-DB coax of this TNC cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com TNC to N cable assembly has a male to female gender configuration with flexible LMR-600-DB series coax and operates to 5.8 GHz. The double shield of this TNC cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this TNC male to TNC female cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30344-FT1.5 L-com Low Loss TNC Male to N Female Cable Assembly using LMR-600-DB Coax, 1.5 FT with Times Microwave Components with HeatShrink data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Cable, Tnc Plug-N Type Jack, 1.5Ft; Connector To Connector L-Com - 84AH3863 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Tnc Plug-N Type Jack, 1.5Ft; Connector To Connector L-Com
84AH3863
Rf Cable, Tnc Plug-N Type Jack, 1.5Ft; Connector To Connector L-Com 84AH3863
RF CABLE, TNC PLUG-N TYPE JACK, 1.5FT; Connector to Connector:TNC Plug to N Type Jack; Coaxial Cable Type:LMR-600-DB; Impedance:50ohm; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE, TNC PLUG-N TYPE JACK, 1.5FT; Connector to Connector:TNC Plug to N Type Jack; Coaxial Cable Type:LMR-600-DB; Impedance:50ohm; Cable Length - Imperial:1.5ft; Cable Length - Metric:457.2mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30344-FT1.5 84AH3863
Product Name Low Loss TNC Male to N Female Cable Assembly using LMR-600-DB Coax, 1.5 FT with Times Microwave Components with HeatShrink Rf Cable, Tnc Plug-N Type Jack, 1.5Ft; Connector To Connector L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Female Test Cable, RG58C/U - 1045 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details