L-com, Inc. Low Loss N Female to 7/16 DIN Male Cable Assembly using LMR-600 Coax, 3 FT with Times Microwave Components , LF Solder LCCA30336-FT3

Description
L-com's LCCA30336-FT3 is a low loss N female to 7/16 DIN male cable assembly using LMR-600 coax, 3 FT with Times Microwave components , LF solder and ships same-day. The LMR-600 coax of this N cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to 7/16 DIN cable assembly has a female to male gender configuration with flexible LMR-600 series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N female to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30336-FT3 L-com Low Loss N Female to 7/16 DIN Male Cable Assembly using LMR-600 Coax, 3 FT with Times Microwave Components , LF Solder data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Description
L-com's LCCA30336-FT3 is a low loss N female to 7/16 DIN male cable assembly using LMR-600 coax, 3 FT with Times Microwave components , LF solder and ships same-day. The LMR-600 coax of this N cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to 7/16 DIN cable assembly has a female to male gender configuration with flexible LMR-600 series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N female to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30336-FT3 L-com Low Loss N Female to 7/16 DIN Male Cable Assembly using LMR-600 Coax, 3 FT with Times Microwave Components , LF Solder data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Loss N Female to 7/16 DIN Male Cable Assembly using LMR-600 Coax, 3 FT with Times Microwave Components , LF Solder - LCCA30336-FT3 - L-com, Inc.
North Andover, MA, United States
Low Loss N Female to 7/16 DIN Male Cable Assembly using LMR-600 Coax, 3 FT with Times Microwave Components , LF Solder
LCCA30336-FT3
Low Loss N Female to 7/16 DIN Male Cable Assembly using LMR-600 Coax, 3 FT with Times Microwave Components , LF Solder LCCA30336-FT3
L-com's LCCA30336-FT3 is a low loss N female to 7/16 DIN male cable assembly using LMR-600 coax, 3 FT with Times Microwave components , LF solder and ships same-day. The LMR-600 coax of this N cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to 7/16 DIN cable assembly has a female to male gender configuration with flexible LMR-600 series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this N female to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30336-FT3 L-com Low Loss N Female to 7/16 DIN Male Cable Assembly using LMR-600 Coax, 3 FT with Times Microwave Components , LF Solder data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30336-FT3 is a low loss N female to 7/16 DIN male cable assembly using LMR-600 coax, 3 FT with Times Microwave components , LF solder and ships same-day. The LMR-600 coax of this N cable uses the PE (F) dielectric with a VoP of 87%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com N to 7/16 DIN cable assembly has a female to male gender configuration with flexible LMR-600 series coax and operates to 5.8 GHz. The double shield of this N cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this N female to N male cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30336-FT3 L-com Low Loss N Female to 7/16 DIN Male Cable Assembly using LMR-600 Coax, 3 FT with Times Microwave Components , LF Solder data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Cable, N Type Jack-7/16 Din Plug, 3Ft; Connector To Connector L-Com - 84AH3802 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, N Type Jack-7/16 Din Plug, 3Ft; Connector To Connector L-Com
84AH3802
Rf Cable, N Type Jack-7/16 Din Plug, 3Ft; Connector To Connector L-Com 84AH3802
RF CABLE, N TYPE JACK-7/16 DIN PLUG, 3FT; Connector to Connector:N Type Jack to 7/16 DIN Plug; Coaxial Cable Type:LMR-600; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black RoHS Compliant: Yes

RF CABLE, N TYPE JACK-7/16 DIN PLUG, 3FT; Connector to Connector:N Type Jack to 7/16 DIN Plug; Coaxial Cable Type:LMR-600; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30336-FT3 84AH3802
Product Name Low Loss N Female to 7/16 DIN Male Cable Assembly using LMR-600 Coax, 3 FT with Times Microwave Components , LF Solder Rf Cable, N Type Jack-7/16 Din Plug, 3Ft; Connector To Connector L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details