L-com, Inc. Low Loss SMA Male to N Female Bulkhead Cable Assembly using LMR-240 Coax, 4 FT with Times Microwave Components LCCA30256-FT4

Description
L-com's LCCA30256-FT4 is a low loss SMA male to N female bulkhead cable assembly using LMR-240 coax, 4 FT with Times Microwave components and ships same-day. The LMR-240 coax of this SMA cable uses the PE (F) dielectric with a VoP of 84%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com SMA to N cable assembly has a male to female gender configuration with flexible LMR-240 series coax and operates to 5.8 GHz. The double shield of this SMA cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. L-com's RF cable assembly with N bulkhead interface enables system designers to have external connections on their product enclosures or to be used for other rack mount and panel mount applications. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this SMA male to SMA female cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30256-FT4 L-com Low Loss SMA Male to N Female Bulkhead Cable Assembly using LMR-240 Coax, 4 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Description
L-com's LCCA30256-FT4 is a low loss SMA male to N female bulkhead cable assembly using LMR-240 coax, 4 FT with Times Microwave components and ships same-day. The LMR-240 coax of this SMA cable uses the PE (F) dielectric with a VoP of 84%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com SMA to N cable assembly has a male to female gender configuration with flexible LMR-240 series coax and operates to 5.8 GHz. The double shield of this SMA cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. L-com's RF cable assembly with N bulkhead interface enables system designers to have external connections on their product enclosures or to be used for other rack mount and panel mount applications. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this SMA male to SMA female cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30256-FT4 L-com Low Loss SMA Male to N Female Bulkhead Cable Assembly using LMR-240 Coax, 4 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.
Datasheet
Datasheet Summary
Powered by GS/AI

The L-Com Low Loss SMA Male to N Female Bulkhead Cable Assembly, part number LCCA30256-FT4, features a 4-foot length and utilizes LMR-240 coaxial cable. It is designed for applications requiring flexibility and operates effectively up to a maximum frequency of 5.8 GHz. The cable assembly exhibits low insertion loss, with typical values ranging from 0.36 dB at 0.25 GHz to 1.02 dB at 5.8 GHz. The shielding effectiveness exceeds 90 dB, ensuring reliable performance in various communication systems, including cellular and Wi-Fi applications. The connectors are compliant with MIL-STD-348 specifications, with the SMA male connector made from passivated stainless steel and the N female bulkhead connector constructed from brass. The cable assembly is rated for an operating temperature range of -40 to +85 degrees Celsius and features a PE jacket for durability. The assembly is suitable for general-purpose use, laboratory settings, and antenna installations, making it a versatile choice for engineers in need of reliable RF connectivity solutions.

Datasheet Summary
Powered by GS/AI

The L-Com Low Loss SMA Male to N Female Bulkhead Cable Assembly, part number LCCA30256-FT4, features a 4-foot length and utilizes LMR-240 coaxial cable. It is designed for applications requiring flexibility and operates effectively up to a maximum frequency of 5.8 GHz. The cable assembly exhibits low insertion loss, with typical values ranging from 0.36 dB at 0.25 GHz to 1.02 dB at 5.8 GHz. The shielding effectiveness exceeds 90 dB, ensuring reliable performance in various communication systems, including cellular and Wi-Fi applications. The connectors are compliant with MIL-STD-348 specifications, with the SMA male connector made from passivated stainless steel and the N female bulkhead connector constructed from brass. The cable assembly is rated for an operating temperature range of -40 to +85 degrees Celsius and features a PE jacket for durability. The assembly is suitable for general-purpose use, laboratory settings, and antenna installations, making it a versatile choice for engineers in need of reliable RF connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
Low Loss SMA Male to N Female Bulkhead Cable Assembly using LMR-240 Coax, 4 FT with Times Microwave Components - LCCA30256-FT4 - L-com, Inc.
North Andover, MA, United States
Low Loss SMA Male to N Female Bulkhead Cable Assembly using LMR-240 Coax, 4 FT with Times Microwave Components
LCCA30256-FT4
Low Loss SMA Male to N Female Bulkhead Cable Assembly using LMR-240 Coax, 4 FT with Times Microwave Components LCCA30256-FT4
L-com's LCCA30256-FT4 is a low loss SMA male to N female bulkhead cable assembly using LMR-240 coax, 4 FT with Times Microwave components and ships same-day. The LMR-240 coax of this SMA cable uses the PE (F) dielectric with a VoP of 84%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com SMA to N cable assembly has a male to female gender configuration with flexible LMR-240 series coax and operates to 5.8 GHz. The double shield of this SMA cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. L-com's RF cable assembly with N bulkhead interface enables system designers to have external connections on their product enclosures or to be used for other rack mount and panel mount applications. *LMR™ is a trademark of Times Microwave Systems. Custom versions of this SMA male to SMA female cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30256-FT4 L-com Low Loss SMA Male to N Female Bulkhead Cable Assembly using LMR-240 Coax, 4 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

L-com's LCCA30256-FT4 is a low loss SMA male to N female bulkhead cable assembly using LMR-240 coax, 4 FT with Times Microwave components and ships same-day. The LMR-240 coax of this SMA cable uses the PE (F) dielectric with a VoP of 84%, resulting in very low insertion loss compared to solid dielectrics. These flexible RF cable assemblies are ideal for applications where flexure is required. Our L-com SMA to N cable assembly has a male to female gender configuration with flexible LMR-240 series coax and operates to 5.8 GHz. The double shield of this SMA cable is layered by tinned copper braid over aluminum tape providing shielding effectiveness greater than 90dB. L-com's RF cable assembly with N bulkhead interface enables system designers to have external connections on their product enclosures or to be used for other rack mount and panel mount applications. *LMR™ is a trademark of Times Microwave Systems.
Custom versions of this SMA male to SMA female cable, along with the rest of L-com's other RF assemblies, can also be built and shipped same day. Other available RF cable assembly value added services from L-com include connector orientation or clocking, heat shrink booting and custom labeling. RF testing can also be performed to document the electrical performance of your cable assembly. Contact a sales representative for testing or custom RF cable quotes. Part number LCCA30256-FT4 L-com Low Loss SMA Male to N Female Bulkhead Cable Assembly using LMR-240 Coax, 4 FT with Times Microwave Components data sheet PDF includes details of the RF product specifications, CAD drawing(s) and dimensions below.

Supplier's Site Datasheet
Rf Cable, Sma Plug-N Type Bhd Jack, 4Ft; Connector To Connector L-Com - 84AH3163 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Plug-N Type Bhd Jack, 4Ft; Connector To Connector L-Com
84AH3163
Rf Cable, Sma Plug-N Type Bhd Jack, 4Ft; Connector To Connector L-Com 84AH3163
RF CABLE, SMA PLUG-N TYPE BHD JACK, 4FT; Connector to Connector:SMA Plug to N Type Bulkhead Jack; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.23m; Jacket Color:Black RoHS Compliant: Yes

RF CABLE, SMA PLUG-N TYPE BHD JACK, 4FT; Connector to Connector:SMA Plug to N Type Bulkhead Jack; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.23m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number LCCA30256-FT4 84AH3163
Product Name Low Loss SMA Male to N Female Bulkhead Cable Assembly using LMR-240 Coax, 4 FT with Times Microwave Components Rf Cable, Sma Plug-N Type Bhd Jack, 4Ft; Connector To Connector L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q1057-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Connector Type NEMA 1-15P, Polarized
View Details
2 suppliers