L-com, Inc. Rf Attenuator, Bnc Plug-Jack, 8Db, 2W; Rf Attenuator Interface Type L-Com LCAT7437-8

Description
RF ATTENUATOR, BNC PLUG-JACK, 8DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:8dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series
Description
RF ATTENUATOR, BNC PLUG-JACK, 8DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:8dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series

Suppliers

Company
Product
Description
Supplier Links
Rf Attenuator, Bnc Plug-Jack, 8Db, 2W; Rf Attenuator Interface Type L-Com - 60AK0278 - Newark, An Avnet Company
Chicago, IL, United States
Rf Attenuator, Bnc Plug-Jack, 8Db, 2W; Rf Attenuator Interface Type L-Com
60AK0278
Rf Attenuator, Bnc Plug-Jack, 8Db, 2W; Rf Attenuator Interface Type L-Com 60AK0278
RF ATTENUATOR, BNC PLUG-JACK, 8DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:8dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series

RF ATTENUATOR, BNC PLUG-JACK, 8DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:8dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AK0278
Product Name Rf Attenuator, Bnc Plug-Jack, 8Db, 2W; Rf Attenuator Interface Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FB-B127 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Circular Connector Assemblies - 2171-NECL-S-L12W5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line), Angled
Voltage Rating 63 volts
View Details