L-com, Inc. Rf Attenuator, Bnc Plug-Jack, 7Db, 2W; Rf Attenuator Interface Type L-Com LCAT7437-7

Description
RF ATTENUATOR, BNC PLUG-JACK, 7DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:7dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series
Description
RF ATTENUATOR, BNC PLUG-JACK, 7DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:7dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series

Suppliers

Company
Product
Description
Supplier Links
Rf Attenuator, Bnc Plug-Jack, 7Db, 2W; Rf Attenuator Interface Type L-Com - 60AK0277 - Newark, An Avnet Company
Chicago, IL, United States
Rf Attenuator, Bnc Plug-Jack, 7Db, 2W; Rf Attenuator Interface Type L-Com
60AK0277
Rf Attenuator, Bnc Plug-Jack, 7Db, 2W; Rf Attenuator Interface Type L-Com 60AK0277
RF ATTENUATOR, BNC PLUG-JACK, 7DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:7dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series

RF ATTENUATOR, BNC PLUG-JACK, 7DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:7dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AK0277
Product Name Rf Attenuator, Bnc Plug-Jack, 7Db, 2W; Rf Attenuator Interface Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products