L-com, Inc. Rf Attenuator, Bnc Plug-Jack, 6Db, 2W; Rf Attenuator Interface Type L-Com LCAT7437-6

Description
RF ATTENUATOR, BNC PLUG-JACK, 6DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:6dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series
Description
RF ATTENUATOR, BNC PLUG-JACK, 6DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:6dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series

Suppliers

Company
Product
Description
Supplier Links
Rf Attenuator, Bnc Plug-Jack, 6Db, 2W; Rf Attenuator Interface Type L-Com - 60AK0276 - Newark, An Avnet Company
Chicago, IL, United States
Rf Attenuator, Bnc Plug-Jack, 6Db, 2W; Rf Attenuator Interface Type L-Com
60AK0276
Rf Attenuator, Bnc Plug-Jack, 6Db, 2W; Rf Attenuator Interface Type L-Com 60AK0276
RF ATTENUATOR, BNC PLUG-JACK, 6DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:6dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series

RF ATTENUATOR, BNC PLUG-JACK, 6DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:6dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AK0276
Product Name Rf Attenuator, Bnc Plug-Jack, 6Db, 2W; Rf Attenuator Interface Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

IEC Connectors - 1886459 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
2 suppliers
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details