L-com, Inc. Rf Attenuator, Bnc Plug-Jack, 30Db, 2W; Rf Attenuator Interface Type L-Com LCAT7437-30

Description
RF ATTENUATOR, BNC PLUG-JACK, 30DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:30dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series
Description
RF ATTENUATOR, BNC PLUG-JACK, 30DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:30dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series

Suppliers

Company
Product
Description
Supplier Links
Rf Attenuator, Bnc Plug-Jack, 30Db, 2W; Rf Attenuator Interface Type L-Com - 60AK0273 - Newark, An Avnet Company
Chicago, IL, United States
Rf Attenuator, Bnc Plug-Jack, 30Db, 2W; Rf Attenuator Interface Type L-Com
60AK0273
Rf Attenuator, Bnc Plug-Jack, 30Db, 2W; Rf Attenuator Interface Type L-Com 60AK0273
RF ATTENUATOR, BNC PLUG-JACK, 30DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:30dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series

RF ATTENUATOR, BNC PLUG-JACK, 30DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:30dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AK0273
Product Name Rf Attenuator, Bnc Plug-Jack, 30Db, 2W; Rf Attenuator Interface Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Soldering base - PCBC-A-10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2000-5357/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Stacking Shrouded Banana Plug - 9383 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details