L-com, Inc. Rf Attenuator, Bnc Plug-Jack, 3Db, 2W; Rf Attenuator Interface Type L-Com LCAT7437-3

Description
RF ATTENUATOR, BNC PLUG-JACK, 3DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:3dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series
Description
RF ATTENUATOR, BNC PLUG-JACK, 3DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:3dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series

Suppliers

Company
Product
Description
Supplier Links
Rf Attenuator, Bnc Plug-Jack, 3Db, 2W; Rf Attenuator Interface Type L-Com - 60AK0272 - Newark, An Avnet Company
Chicago, IL, United States
Rf Attenuator, Bnc Plug-Jack, 3Db, 2W; Rf Attenuator Interface Type L-Com
60AK0272
Rf Attenuator, Bnc Plug-Jack, 3Db, 2W; Rf Attenuator Interface Type L-Com 60AK0272
RF ATTENUATOR, BNC PLUG-JACK, 3DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:3dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series

RF ATTENUATOR, BNC PLUG-JACK, 3DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:3dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AK0272
Product Name Rf Attenuator, Bnc Plug-Jack, 3Db, 2W; Rf Attenuator Interface Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter - 05AC7358 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details