L-com, Inc. Rf Attenuator, Bnc Plug-Jack, 1Db, 2W; Rf Attenuator Interface Type L-Com LCAT7437-1

Description
RF ATTENUATOR, BNC PLUG-JACK, 1DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:1dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series
Description
RF ATTENUATOR, BNC PLUG-JACK, 1DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:1dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series

Suppliers

Company
Product
Description
Supplier Links
Rf Attenuator, Bnc Plug-Jack, 1Db, 2W; Rf Attenuator Interface Type L-Com - 60AK0267 - Newark, An Avnet Company
Chicago, IL, United States
Rf Attenuator, Bnc Plug-Jack, 1Db, 2W; Rf Attenuator Interface Type L-Com
60AK0267
Rf Attenuator, Bnc Plug-Jack, 1Db, 2W; Rf Attenuator Interface Type L-Com 60AK0267
RF ATTENUATOR, BNC PLUG-JACK, 1DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:1dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series

RF ATTENUATOR, BNC PLUG-JACK, 1DB, 2W; RF Attenuator Interface Type:BNC Plug to BNC Jack; Attenuation:1dB; Frequency Range:DC to 4GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:LCAT7437 Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AK0267
Product Name Rf Attenuator, Bnc Plug-Jack, 1Db, 2W; Rf Attenuator Interface Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Plug - SD-SUB-D-ST15 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; D-Sub Connector
Gender Male / Plug
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2611/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
SMA Male to BNC Male, Adapter - SALE-9244 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details