L-com, Inc. 6 Db Fixed Attenuator 75 Ohm F Male To F Female Br / Lcom L-Com LCAT7396-6

Description
6 DB FIXED ATTENUATOR 75 OHM F MALE TO F FEMALE BR / LCOM
Description
6 DB FIXED ATTENUATOR 75 OHM F MALE TO F FEMALE BR / LCOM

Suppliers

Company
Product
Description
Supplier Links
6 Db Fixed Attenuator 75 Ohm F Male To F Female Br / Lcom L-Com - 60AK0263 - Newark, An Avnet Company
Chicago, IL, United States
6 Db Fixed Attenuator 75 Ohm F Male To F Female Br / Lcom L-Com
60AK0263
6 Db Fixed Attenuator 75 Ohm F Male To F Female Br / Lcom L-Com 60AK0263
6 DB FIXED ATTENUATOR 75 OHM F MALE TO F FEMALE BR / LCOM

6 DB FIXED ATTENUATOR 75 OHM F MALE TO F FEMALE BR / LCOM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60AK0263
Product Name 6 Db Fixed Attenuator 75 Ohm F Male To F Female Br / Lcom L-Com
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1000-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-292-FF-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details