L-com, Inc. Rf Attenuator, N Male-Female, 50 Ohm; Rf Attenuator Interface Type L-Com LCAT1007-07

Description
RF ATTENUATOR, N MALE-FEMALE, 50 OHM; RF Attenuator Interface Type:N Male to N Female; Attenuation:7dB; Frequency Range:DC to 18GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Aluminum; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RF ATTENUATOR, N MALE-FEMALE, 50 OHM; RF Attenuator Interface Type:N Male to N Female; Attenuation:7dB; Frequency Range:DC to 18GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Aluminum; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Attenuator, N Male-Female, 50 Ohm; Rf Attenuator Interface Type L-Com - 47AJ3230 - Newark, An Avnet Company
Chicago, IL, United States
Rf Attenuator, N Male-Female, 50 Ohm; Rf Attenuator Interface Type L-Com
47AJ3230
Rf Attenuator, N Male-Female, 50 Ohm; Rf Attenuator Interface Type L-Com 47AJ3230
RF ATTENUATOR, N MALE-FEMALE, 50 OHM; RF Attenuator Interface Type:N Male to N Female; Attenuation:7dB; Frequency Range:DC to 18GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Aluminum; Product Range:- RoHS Compliant: Yes

RF ATTENUATOR, N MALE-FEMALE, 50 OHM; RF Attenuator Interface Type:N Male to N Female; Attenuation:7dB; Frequency Range:DC to 18GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Aluminum; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AJ3230
Product Name Rf Attenuator, N Male-Female, 50 Ohm; Rf Attenuator Interface Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers