L-com, Inc. Rf Attenuator, N Male-Female, 50 Ohm; Rf Attenuator Interface Type L-Com LCAT1007-05

Description
RF ATTENUATOR, N MALE-FEMALE, 50 OHM; RF Attenuator Interface Type:N Male to N Female; Attenuation:5dB; Frequency Range:DC to 18GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Aluminum; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RF ATTENUATOR, N MALE-FEMALE, 50 OHM; RF Attenuator Interface Type:N Male to N Female; Attenuation:5dB; Frequency Range:DC to 18GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Aluminum; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Attenuator, N Male-Female, 50 Ohm; Rf Attenuator Interface Type L-Com - 47AJ3228 - Newark, An Avnet Company
Chicago, IL, United States
Rf Attenuator, N Male-Female, 50 Ohm; Rf Attenuator Interface Type L-Com
47AJ3228
Rf Attenuator, N Male-Female, 50 Ohm; Rf Attenuator Interface Type L-Com 47AJ3228
RF ATTENUATOR, N MALE-FEMALE, 50 OHM; RF Attenuator Interface Type:N Male to N Female; Attenuation:5dB; Frequency Range:DC to 18GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Aluminum; Product Range:- RoHS Compliant: Yes

RF ATTENUATOR, N MALE-FEMALE, 50 OHM; RF Attenuator Interface Type:N Male to N Female; Attenuation:5dB; Frequency Range:DC to 18GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Aluminum; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AJ3228
Product Name Rf Attenuator, N Male-Female, 50 Ohm; Rf Attenuator Interface Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1771/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5B-6431-0 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers
D-Sub Connector Assemblies - 2262-A50016-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details