RF ATTENUATOR, SMA PLUG-JACK, 50 OHM; RF Attenuator Interface Type:SMA Plug to SMA Jack; Attenuation:2dB; Frequency Range:DC to 18GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 47AJ3213 |
| Product Name | Rf Attenuator, Sma Plug-Jack, 50 Ohm; Rf Attenuator Interface Type L-Com |