L-com, Inc. Rf Attenuator, 2W/10, N Plug-Jack; Rf Attenuator Interface Type L-Com LCAT1004-10

Description
RF ATTENUATOR, 2W/10, N PLUG-JACK; RF Attenuator Interface Type:N Male to N Female; Attenuation:10dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RF ATTENUATOR, 2W/10, N PLUG-JACK; RF Attenuator Interface Type:N Male to N Female; Attenuation:10dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Attenuator, 2W/10, N Plug-Jack; Rf Attenuator Interface Type L-Com - 38AH5067 - Newark, An Avnet Company
Chicago, IL, United States
Rf Attenuator, 2W/10, N Plug-Jack; Rf Attenuator Interface Type L-Com
38AH5067
Rf Attenuator, 2W/10, N Plug-Jack; Rf Attenuator Interface Type L-Com 38AH5067
RF ATTENUATOR, 2W/10, N PLUG-JACK; RF Attenuator Interface Type:N Male to N Female; Attenuation:10dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes

RF ATTENUATOR, 2W/10, N PLUG-JACK; RF Attenuator Interface Type:N Male to N Female; Attenuation:10dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AH5067
Product Name Rf Attenuator, 2W/10, N Plug-Jack; Rf Attenuator Interface Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
BNC T-Adapter: Female, Male, Female - 9238 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details