L-com, Inc. 2W/10 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 3 GHz LCAT1003-10

Description
LCAT1003-10 is a 10dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 3GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Frequency range from DC to 3GHz Input Power 2W max Attenuation accuracy 10±0.5dB Operating temp range from -55 to 125C VSWR <1.20 Application Instrumentation Precision measurements Prototyping and characterization Production systems RF test systems
Datasheet
Description
LCAT1003-10 is a 10dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 3GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Frequency range from DC to 3GHz Input Power 2W max Attenuation accuracy 10±0.5dB Operating temp range from -55 to 125C VSWR <1.20 Application Instrumentation Precision measurements Prototyping and characterization Production systems RF test systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W/10 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 3 GHz - LCAT1003-10 - L-com, Inc.
North Andover, MA, United States
2W/10 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 3 GHz
LCAT1003-10
2W/10 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 3 GHz LCAT1003-10
LCAT1003-10 is a 10dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 3GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Frequency range from DC to 3GHz Input Power 2W max Attenuation accuracy 10±0.5dB Operating temp range from -55 to 125C VSWR <1.20 Application Instrumentation Precision measurements Prototyping and characterization Production systems RF test systems

LCAT1003-10 is a 10dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 3GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping.

Features

  • Frequency range from DC to 3GHz
  • Input Power 2W max
  • Attenuation accuracy 10±0.5dB
  • Operating temp range from -55 to 125C
  • VSWR <1.20

Application

  • Instrumentation
  • Precision measurements
  • Prototyping and characterization
  • Production systems
  • RF test systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Attenuators
Product Number LCAT1003-10
Product Name 2W/10 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 3 GHz
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o203005S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
50 - 6000 MHz Temperature Compensating Attenuator - RFSA4013 - Qorvo
Specs
Frequency 0.0500 to 6 GHz
Attenuation 7.4 dB
Package Type QFN
View Details
RF Attenuators - 2823255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details
Digitally Controlled Attenuators - NDA-100-18000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.1000 GHz
View Details