L-com, Inc. 2W/8 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 3 GHz LCAT1003-08

Description
LCAT1003-08 is a 8dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 3GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 8±0.4dB Frequency range from DC to 3GHz Input Power 2W max Operating temp range from -55 to 125C VSWR <1.20 Application Production systems Prototyping and characterization Instrumentation Precision measurements RF test systems
Datasheet
Description
LCAT1003-08 is a 8dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 3GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 8±0.4dB Frequency range from DC to 3GHz Input Power 2W max Operating temp range from -55 to 125C VSWR <1.20 Application Production systems Prototyping and characterization Instrumentation Precision measurements RF test systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W/8 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 3 GHz - LCAT1003-08 - L-com, Inc.
North Andover, MA, United States
2W/8 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 3 GHz
LCAT1003-08
2W/8 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 3 GHz LCAT1003-08
LCAT1003-08 is a 8dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 3GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 8±0.4dB Frequency range from DC to 3GHz Input Power 2W max Operating temp range from -55 to 125C VSWR <1.20 Application Production systems Prototyping and characterization Instrumentation Precision measurements RF test systems

LCAT1003-08 is a 8dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 3GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping.

Features

  • Attenuation accuracy 8±0.4dB
  • Frequency range from DC to 3GHz
  • Input Power 2W max
  • Operating temp range from -55 to 125C
  • VSWR <1.20

Application

  • Production systems
  • Prototyping and characterization
  • Instrumentation
  • Precision measurements
  • RF test systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Attenuators
Product Number LCAT1003-08
Product Name 2W/8 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 3 GHz
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

ATN06-0067CH, Passive GaAs MMIC Attenuator Family - ATN06-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
High IIP3 2.1 to 3.1 GHz Voltage-Controlled Variable Attenuator - SKY12233-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 2.1 to 3.1 GHz
Insertion Loss 1.5 dB
View Details
5 suppliers