L-com, Inc. 2W/6 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 3 GHz LCAT1003-06

Description
LCAT1003-06 is a 6dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 3GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Operating temp range from -55 to 125C VSWR <1.20 Attenuation accuracy 6±0.4dB Frequency range from DC to 3GHz Input Power 2W max Application Production systems RF test systems Instrumentation Precision measurements Prototyping and characterization
Datasheet
Description
LCAT1003-06 is a 6dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 3GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Operating temp range from -55 to 125C VSWR <1.20 Attenuation accuracy 6±0.4dB Frequency range from DC to 3GHz Input Power 2W max Application Production systems RF test systems Instrumentation Precision measurements Prototyping and characterization
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W/6 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 3 GHz - LCAT1003-06 - L-com, Inc.
North Andover, MA, United States
2W/6 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 3 GHz
LCAT1003-06
2W/6 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 3 GHz LCAT1003-06
LCAT1003-06 is a 6dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 3GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Operating temp range from -55 to 125C VSWR <1.20 Attenuation accuracy 6±0.4dB Frequency range from DC to 3GHz Input Power 2W max Application Production systems RF test systems Instrumentation Precision measurements Prototyping and characterization

LCAT1003-06 is a 6dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 3GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping.

Features

  • Operating temp range from -55 to 125C
  • VSWR <1.20
  • Attenuation accuracy 6±0.4dB
  • Frequency range from DC to 3GHz
  • Input Power 2W max

Application

  • Production systems
  • RF test systems
  • Instrumentation
  • Precision measurements
  • Prototyping and characterization
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Attenuators
Product Number LCAT1003-06
Product Name 2W/6 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 3 GHz
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 2 GHz
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o20100124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details