L-com, Inc. 2W/5 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 3 GHz LCAT1003-05

Description
LCAT1003-05 is a 5dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 3GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 5±0.4dB Frequency range from DC to 3GHz Input Power 2W max Operating temp range from -55 to 125C VSWR <1.20 Application Instrumentation Precision measurements Production systems Prototyping and characterization RF test systems
Datasheet
Description
LCAT1003-05 is a 5dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 3GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 5±0.4dB Frequency range from DC to 3GHz Input Power 2W max Operating temp range from -55 to 125C VSWR <1.20 Application Instrumentation Precision measurements Production systems Prototyping and characterization RF test systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W/5 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 3 GHz - LCAT1003-05 - L-com, Inc.
North Andover, MA, United States
2W/5 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 3 GHz
LCAT1003-05
2W/5 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 3 GHz LCAT1003-05
LCAT1003-05 is a 5dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 3GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 5±0.4dB Frequency range from DC to 3GHz Input Power 2W max Operating temp range from -55 to 125C VSWR <1.20 Application Instrumentation Precision measurements Production systems Prototyping and characterization RF test systems

LCAT1003-05 is a 5dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 3GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping.

Features

  • Attenuation accuracy 5±0.4dB
  • Frequency range from DC to 3GHz
  • Input Power 2W max
  • Operating temp range from -55 to 125C
  • VSWR <1.20

Application

  • Instrumentation
  • Precision measurements
  • Production systems
  • Prototyping and characterization
  • RF test systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Attenuators
Product Number LCAT1003-05
Product Name 2W/5 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 3 GHz
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA18K25 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Fixed Attenuators - High Power -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details