L-com, Inc. 2W/3 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 3 GHz LCAT1003-03

Description
LCAT1003-03 is a 3dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 3GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 3±0.4dB VSWR <1.20 Frequency range from DC to 3GHz Input Power 2W max Operating temp range from -55 to 125C Application Instrumentation Precision measurements RF test systems Production systems Prototyping and characterization
Description
LCAT1003-03 is a 3dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 3GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 3±0.4dB VSWR <1.20 Frequency range from DC to 3GHz Input Power 2W max Operating temp range from -55 to 125C Application Instrumentation Precision measurements RF test systems Production systems Prototyping and characterization
Datasheet
Datasheet Summary
Powered by GS/AI

The LCAT1003-03 is a 2W/3 dB RF fixed attenuator designed for use in applications requiring signal attenuation. It features N-type male and female connectors and operates across a frequency range from DC to 3 GHz. The device has a maximum input power rating of 2 Watts for continuous wave (CW) signals and can handle peak power levels of up to 500 Watts for short pulses. The attenuator exhibits a voltage standing wave ratio (VSWR) of less than 1.2:1 and has an attenuation accuracy of ±0.4 dB. Constructed with a brass nickel body, the LCAT1003-03 is RoHS compliant and suitable for a variety of applications including instrumentation, RF test systems, and precision measurements. It operates effectively within a temperature range of -55 to +125 degrees Celsius. The compact design measures 2.7559 inches in length and 0.7874 inches in diameter, weighing approximately 0.1543 lbs.

Datasheet Summary
Powered by GS/AI

The LCAT1003-03 is a 2W/3 dB RF fixed attenuator designed for use in applications requiring signal attenuation. It features N-type male and female connectors and operates across a frequency range from DC to 3 GHz. The device has a maximum input power rating of 2 Watts for continuous wave (CW) signals and can handle peak power levels of up to 500 Watts for short pulses. The attenuator exhibits a voltage standing wave ratio (VSWR) of less than 1.2:1 and has an attenuation accuracy of ±0.4 dB. Constructed with a brass nickel body, the LCAT1003-03 is RoHS compliant and suitable for a variety of applications including instrumentation, RF test systems, and precision measurements. It operates effectively within a temperature range of -55 to +125 degrees Celsius. The compact design measures 2.7559 inches in length and 0.7874 inches in diameter, weighing approximately 0.1543 lbs.

Suppliers

Company
Product
Description
Supplier Links
2W/3 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 3 GHz - LCAT1003-03 - L-com, Inc.
North Andover, MA, United States
2W/3 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 3 GHz
LCAT1003-03
2W/3 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 3 GHz LCAT1003-03
LCAT1003-03 is a 3dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 3GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 3±0.4dB VSWR <1.20 Frequency range from DC to 3GHz Input Power 2W max Operating temp range from -55 to 125C Application Instrumentation Precision measurements RF test systems Production systems Prototyping and characterization

LCAT1003-03 is a 3dB RF fixed attenuator from L-com with excellent electrical performance. The attenuator has operating frequency range from DC to 3GHz and coaxial in-line design with N-type male connector on one end and N-type female connector on the other. The part is available in stock with same day shipping.

Features

  • Attenuation accuracy 3±0.4dB
  • VSWR <1.20
  • Frequency range from DC to 3GHz
  • Input Power 2W max
  • Operating temp range from -55 to 125C

Application

  • Instrumentation
  • Precision measurements
  • RF test systems
  • Production systems
  • Prototyping and characterization
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Attenuators
Product Number LCAT1003-03
Product Name 2W/3 dB RF Fixed Attenuator, N Male to N Female Brass Nickel Body Up to 3 GHz
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-SMA-02-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator - 5o20206B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.5 :1
View Details
Attenuators - 2312-RFSA2033TR7CT-ND - DigiKey
Specs
Attenuation 25 dB
Package Type 16-VFQFN Exposed Pad
View Details
Coaxial Attenuator 5W - UIYCA5AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details