L-com, Inc. 2W/30 dB RF Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 3 GHz LCAT1002-30

Description
LCAT1002-30 is a 30dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Frequency range from DC to 3GHz Input Power 2W max Attenuation accuracy 30±0.6dB Operating temp range from -55 to 125C VSWR <1.2 Application Instrumentation Precision measurements Prototyping and characterization Production systems RF test systems
Datasheet
Description
LCAT1002-30 is a 30dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Frequency range from DC to 3GHz Input Power 2W max Attenuation accuracy 30±0.6dB Operating temp range from -55 to 125C VSWR <1.2 Application Instrumentation Precision measurements Prototyping and characterization Production systems RF test systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W/30 dB RF Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 3 GHz - LCAT1002-30 - L-com, Inc.
North Andover, MA, United States
2W/30 dB RF Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 3 GHz
LCAT1002-30
2W/30 dB RF Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 3 GHz LCAT1002-30
LCAT1002-30 is a 30dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Frequency range from DC to 3GHz Input Power 2W max Attenuation accuracy 30±0.6dB Operating temp range from -55 to 125C VSWR <1.2 Application Instrumentation Precision measurements Prototyping and characterization Production systems RF test systems

LCAT1002-30 is a 30dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping.

Features

  • Frequency range from DC to 3GHz
  • Input Power 2W max
  • Attenuation accuracy 30±0.6dB
  • Operating temp range from -55 to 125C
  • VSWR <1.2

Application

  • Instrumentation
  • Precision measurements
  • Prototyping and characterization
  • Production systems
  • RF test systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Attenuators
Product Number LCAT1002-30
Product Name 2W/30 dB RF Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 3 GHz
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

ATN06-0067CH, Passive GaAs MMIC Attenuator Family - ATN06-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
0.7-4.0 GHz Five-Bit Digital Attenuator with Serial-to-Parallel Driver (0.5 dB LSB) - SKY12349-362LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.7000 to 4 GHz
Attenuation 15.5 dB
View Details
2 suppliers