L-com, Inc. Rf Attenuator, 2W/30, Sma Plug-Jack; Rf Attenuator Interface Type L-Com LCAT1001-30

Description
RF ATTENUATOR, 2W/30, SMA PLUG-JACK; RF Attenuator Interface Type:SMA Plug to SMA Jack; Attenuation:30dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RF ATTENUATOR, 2W/30, SMA PLUG-JACK; RF Attenuator Interface Type:SMA Plug to SMA Jack; Attenuation:30dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Attenuator, 2W/30, Sma Plug-Jack; Rf Attenuator Interface Type L-Com - 38AH5033 - Newark, An Avnet Company
Chicago, IL, United States
Rf Attenuator, 2W/30, Sma Plug-Jack; Rf Attenuator Interface Type L-Com
38AH5033
Rf Attenuator, 2W/30, Sma Plug-Jack; Rf Attenuator Interface Type L-Com 38AH5033
RF ATTENUATOR, 2W/30, SMA PLUG-JACK; RF Attenuator Interface Type:SMA Plug to SMA Jack; Attenuation:30dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

RF ATTENUATOR, 2W/30, SMA PLUG-JACK; RF Attenuator Interface Type:SMA Plug to SMA Jack; Attenuation:30dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AH5033
Product Name Rf Attenuator, 2W/30, Sma Plug-Jack; Rf Attenuator Interface Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm TNC Connectors, Bulkhead Jack - 190921 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details