L-com, Inc. 2W/20 dB RF Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 3 GHz LCAT1001-20

Description
LCAT1001-20 is a 20dB RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Frequency range from DC to 3GHz Input Power 2W max VSWR <1.15 Attenuation accuracy 20±0.5dB Operating temp range from -55 to 125C Application Instrumentation Precision measurements Prototyping and characterization Production systems RF test systems
Datasheet
Description
LCAT1001-20 is a 20dB RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Frequency range from DC to 3GHz Input Power 2W max VSWR <1.15 Attenuation accuracy 20±0.5dB Operating temp range from -55 to 125C Application Instrumentation Precision measurements Prototyping and characterization Production systems RF test systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W/20 dB RF Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 3 GHz - LCAT1001-20 - L-com, Inc.
North Andover, MA, United States
2W/20 dB RF Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 3 GHz
LCAT1001-20
2W/20 dB RF Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 3 GHz LCAT1001-20
LCAT1001-20 is a 20dB RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Frequency range from DC to 3GHz Input Power 2W max VSWR <1.15 Attenuation accuracy 20±0.5dB Operating temp range from -55 to 125C Application Instrumentation Precision measurements Prototyping and characterization Production systems RF test systems

LCAT1001-20 is a 20dB RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping.

Features

  • Frequency range from DC to 3GHz
  • Input Power 2W max
  • VSWR <1.15
  • Attenuation accuracy 20±0.5dB
  • Operating temp range from -55 to 125C

Application

  • Instrumentation
  • Precision measurements
  • Prototyping and characterization
  • Production systems
  • RF test systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Attenuators
Product Number LCAT1001-20
Product Name 2W/20 dB RF Fixed Attenuator, SMA Male to SMA Female Stainless Steel Body Up to 3 GHz
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 150W 6GHz - UIYCA150AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2025018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
0.02 - 30 GHz, SOI 6-Bit Digital Attenuator - QPC5430 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0200 to 30 GHz
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details