L-com, Inc. 2W/3dB RF Fixed Attenuator, SMA Male to SMA Female Passivated Stainless Steel Body Up to 6 GHz LCAT1000-03

Description
LCAT1000 is a RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Attenuation 3±0.5 dB Max Power 2 Watt (CW) VSWR < 1.2:1 DC to 6 GHz Frequency Range SMA connector interface Application Instrumentation Precision measurements Production systems Prototyping and characterization RF test systems
Datasheet
Description
LCAT1000 is a RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Attenuation 3±0.5 dB Max Power 2 Watt (CW) VSWR < 1.2:1 DC to 6 GHz Frequency Range SMA connector interface Application Instrumentation Precision measurements Production systems Prototyping and characterization RF test systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W/3dB RF Fixed Attenuator, SMA Male to SMA Female Passivated Stainless Steel Body Up to 6 GHz - LCAT1000-03 - L-com, Inc.
North Andover, MA, United States
2W/3dB RF Fixed Attenuator, SMA Male to SMA Female Passivated Stainless Steel Body Up to 6 GHz
LCAT1000-03
2W/3dB RF Fixed Attenuator, SMA Male to SMA Female Passivated Stainless Steel Body Up to 6 GHz LCAT1000-03
LCAT1000 is a RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Attenuation 3±0.5 dB Max Power 2 Watt (CW) VSWR < 1.2:1 DC to 6 GHz Frequency Range SMA connector interface Application Instrumentation Precision measurements Production systems Prototyping and characterization RF test systems

LCAT1000 is a RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping.

Features

  • Attenuation 3±0.5 dB
  • Max Power 2 Watt (CW)
  • VSWR < 1.2:1
  • DC to 6 GHz Frequency Range
  • SMA connector interface

Application

  • Instrumentation
  • Precision measurements
  • Production systems
  • Prototyping and characterization
  • RF test systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Attenuators
Product Number LCAT1000-03
Product Name 2W/3dB RF Fixed Attenuator, SMA Male to SMA Female Passivated Stainless Steel Body Up to 6 GHz
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o203003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
5 - 3000 MHz, 75 Ohm Voltage Controlled Attenuator - RFSA3043 - Qorvo
Specs
Frequency 0.0500 to 3 GHz
Attenuation 30 dB
Package Type QFN
View Details
RF Attenuators - 2823259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
Digitally Controlled Attenuators - NDA-50-4000-31-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 0.0500 GHz
View Details