L-com, Inc. 2W/1dB RF Fixed Attenuator, SMA Male to SMA Female Passivated Stainless Steel Body Up to 6 GHz LCAT1000-01

Description
LCAT1000 is a RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Attenuation 1±0.5 dB DC to 6 GHz Frequency Range Max Power 2 Watt (CW) SMA connector interface VSWR < 1.2:1 Application Production systems Prototyping and characterization Instrumentation Precision measurements RF test systems
Datasheet
Description
LCAT1000 is a RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Attenuation 1±0.5 dB DC to 6 GHz Frequency Range Max Power 2 Watt (CW) SMA connector interface VSWR < 1.2:1 Application Production systems Prototyping and characterization Instrumentation Precision measurements RF test systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W/1dB RF Fixed Attenuator, SMA Male to SMA Female Passivated Stainless Steel Body Up to 6 GHz - LCAT1000-01 - L-com, Inc.
North Andover, MA, United States
2W/1dB RF Fixed Attenuator, SMA Male to SMA Female Passivated Stainless Steel Body Up to 6 GHz
LCAT1000-01
2W/1dB RF Fixed Attenuator, SMA Male to SMA Female Passivated Stainless Steel Body Up to 6 GHz LCAT1000-01
LCAT1000 is a RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Attenuation 1±0.5 dB DC to 6 GHz Frequency Range Max Power 2 Watt (CW) SMA connector interface VSWR < 1.2:1 Application Production systems Prototyping and characterization Instrumentation Precision measurements RF test systems

LCAT1000 is a RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping.

Features

  • Attenuation 1±0.5 dB
  • DC to 6 GHz Frequency Range
  • Max Power 2 Watt (CW)
  • SMA connector interface
  • VSWR < 1.2:1

Application

  • Production systems
  • Prototyping and characterization
  • Instrumentation
  • Precision measurements
  • RF test systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Attenuators
Product Number LCAT1000-01
Product Name 2W/1dB RF Fixed Attenuator, SMA Male to SMA Female Passivated Stainless Steel Body Up to 6 GHz
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0.35-4.0 GHz Two-Bit Digital Attenuator - SKY12338-337LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.3500 to 4 GHz
Attenuation 18 dB
View Details
6 suppliers
Coaxial Attenuator - 5o2020002 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 4.2 GHz
VSWR 1.4 :1
View Details
20dB DC - 40GHz MMIC Differential Attenuator - ATD20-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
45 - 1718 MHz Cable Compensated Voltage Variable Equalizer - QPC7338 - Qorvo
Specs
Attenuator Type Variable
Frequency 0.1080 to 1.79 GHz
Insertion Loss 2.5 dB
View Details